EN
  • EN
  • DE

MAX1633EAI

Part No MAX1633EAI
Manufacturer Maxim Integrated
Catalog PMIC - Voltage Regulators - Linear + Switching
Description Multi-Output, Low-Noise Power-Supply Controllers for Notebook Computers | IC REG TRIPLE BUCK/LINEAR 28SSOP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tube
Status Obsolete
Topology Step-Down (Buck) (2), Linear (LDO) (1)
Number of Outputs 3
Switching Frequency 200kHz ~ 300kHz
Voltage/Current - Output 1 Controller
Voltage/Current - Output 2 Controller
Voltage/Current - Output 3 12V, 120mA
w/LED Driver No
w/Supervisor No
w/Sequencer Yes
Supply Voltage (V) 4.2V ~ 30V
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 28-SSOP
Supplier Device Package 28-SSOP
Family Part Number MAX1633
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1212299-MAX1633EAI
Manufacturer Homepage www.maxim-ic.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX1633EAI CAD Model

Description

MAX1633EAI - Maxim Integrated Step-Down Controller

The MAX1633EAI from Maxim Integrated is a high-performance, step-down controller designed to provide efficient power management for a wide range of applications. This advanced controller is part of Maxim's extensive line of power conversion and management ICs, delivering robust features for demanding systems.

With its integrated synchronous rectification and a quiescent current of only 110µA, the MAX1633EAI ensures high efficiency over a broad load range, making it an ideal choice for battery-powered devices where power conservation is critical. It operates from a 5V to 28V input voltage range, enabling it to accommodate various power sources, including standard 12V or 24V rails.

The device supports a wide output voltage range that can be adjusted from 0.5V up to 5.5V, providing the flexibility needed to power the latest low-voltage, high-speed ICs. Additionally, its high switching frequency of up to 300kHz allows for the use of smaller, less expensive inductors and capacitors, reducing overall solution size and cost.

The MAX1633EAI incorporates several protective features ensuring the longevity and reliability of the end application. These include cycle-by-cycle current limit, thermal shutdown, and undervoltage lockout. Furthermore, the device offers a soft-start feature to minimize inrush current during startup, which is particularly important in systems sensitive to power supply transients.

This step-down controller is available in a compact 28-pin SSOP package, which is suitable for space-constrained applications. Its compact footprint combined with high integration reduces the number of external components required, simplifying design and speeding time to market.

In summary, the MAX1633EAI from Maxim Integrated is a versatile, high-efficiency step-down controller that is well-suited for a variety of applications ranging from portable devices to distributed power systems. Its advanced features and comprehensive protection mechanisms ensure efficient and reliable operation in even the most challenging environments.

You May Also Be Interested in

Maxim Integrated
DC DC Cntrlr Single-OUT PWM DC to DC Controller/Step Down 4.5V to 30V Input 16-Pin SOIC N
Need more? Email Us
Maxim Integrated
Conv DC-DC Dual Step Down 2.6V to 5.5V 16-Pin TQFN EP T/R
Need more? Email Us
Maxim Integrated
36V, 220kHz to 2.2MHz, 3A Step-Down Converter with 15uA Operating Current
Lowest to $4.6921
Maxim Integrated
Conv DC-DC Single Step Down 3V to 5.5V 16-Pin QSOP T/R
Lowest to $9.3844
Maxim Integrated
Quick PWM Step Down VID Power Supply Controller 32-Pin TQFN EP T/R
Lowest to $5.8209
Maxim Integrated
Conv DC-DC Single Step-Down 3.5V to 36V 32-Pin QFND-EP T/R
Lowest to $23.5297
Maxim Integrated
75V, 0.5A Step-Down Switching Regulator 16-TSSOP -40 to 125
Need more? Email Us
Maxim Integrated
36V, 220kHz to 2.2MHz, 2A Step-Down Converter with 15uA Operating Current
Need more? Email Us
Richtek USA Inc.
IC REG DL BUCK/LNR 500KHZ 23QFN
Lowest to $1.4553

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess