EN
  • EN
  • DE

MCP16321T-250E/NG

Part No MCP16321T-250E/NG
Manufacturer Microchip Technology
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BUCK 2.5V 1A 16QFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features Buck Switching Regulator IC Positive Fixed 2.5V 1 Output 1A 16-VFQFN Exposed Pad
Manufacturer Microchip Technology
Package Reel - TR
Part Status Obsolete
Operating Temperature Range -40°C ~ 125°C (TJ)
Mounting Surface Mount
Package 16-VFQFN Exposed Pad
Case / Package 16-QFN (3x3)
Family Name MCP16321
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number MCP16321T-250E/NGDKR, MCP16321T250ENG, MCP16321T-250E/NGTR, MCP16321T-250E/NGCT
Quantity per package 3300
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 884080-MCP16321T-250E/NG
Ultra Librarian 3D Model Ultra Librarian MCP16321T-250E/NG CAD Model

Description

The MCP16321T-250E/NG is a highly efficient, fixed-frequency, step-down integrated DC-DC converter from the renowned semiconductor manufacturer, Microchip Technology. This component is engineered to provide a compact and robust power management solution for a wide range of applications, including consumer electronics, automotive, telecommunications, and industrial systems.

Key Features

  • High Efficiency: With its integrated low RDS(on) switches, the MCP16321T-250E/NG is capable of delivering up to 96% efficiency, ensuring minimal power loss and heat generation.
  • Wide Input Voltage Range: The device operates over a broad input voltage range of 6V to 36V, making it versatile for various power sources and systems.
  • Adjustable Output Voltage: The output voltage is adjustable from 2.5V to 25V, providing flexibility to power a diverse array of circuits and components.
  • High Output Current: It can supply up to 2A of continuous output current, catering to the needs of high-performance devices.
  • Thermal Protection: The converter includes over-temperature protection, safeguarding the device and the system from excessive heat conditions.
  • Stable Operation: With its fixed switching frequency of 500 kHz, the MCP16321T-250E/NG ensures stable operation and simplifies the design of the external components.
  • Compact Package: Housed in a 16-lead TQFN package, the device has a small footprint ideal for space-constrained applications.

Applications

The MCP16321T-250E/NG is suitable for various applications, including:

  • Point of Load (POL) conversions
  • LED lighting drivers
  • Li-Ion battery-powered devices
  • Embedded computing power supplies
  • Industrial power systems
  • Automotive electronics

Conclusion

In summary, the MCP16321T-250E/NG by Microchip Technology is a versatile, efficient, and reliable step-down converter designed to meet the stringent requirements of modern electronic applications. Its wide input voltage range, adjustable output, and high efficiency make it an ideal choice for designers looking to create compact, high-performance power systems.

You May Also Be Interested in

Maxim Integrated
MAXM15062AMB+ Analog Devices / Maxim Integrated Switching Voltage Regulators For MAXM17901: 4.5V to 24V Input, 3.3V, datasheet, inventory, & pricing.
Lowest to $14.5523
Texas Instruments
6V INPUT, 30A PARALLELABLE SYNCH
Lowest to $20.3732
Analog Devices Inc.
IC REG BUCK ADJ 6A 24QFN
Lowest to $15.1344
Texas Instruments
IC REG BUCK ADJ 1A SOT23
Lowest to $0.1459
Analog Devices Inc.
IC REG BUCK ADJ 2A 24QFN
Lowest to $17.8196
Analog Devices Inc.
IC REG BST FLYBACK ADJ 1.1A 8DFN
Lowest to $6.4030
Analog Devices Inc.
IC REG BUCK ADJ 6A 40TQFN
Lowest to $37.8359
Monolithic Power Systems Inc.
IC REG BUCK ADJ 6A 14QFN
Lowest to $1.1642
Texas Instruments
IC REG BUCK PROG 600MA SOT563
Lowest to $2.3284

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053

Pricing & Ordering

Quantity Unit Price Ext. Price
24+ $2.4809 $59.5416
57+ $2.0351 $116.0007
88+ $1.9716 $173.5008
122+ $1.9081 $232.7882
157+ $1.8445 $289.5865
210+ $1.6540 $347.3400
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,900 pieces
MOQ: 24 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess