EN
  • EN
  • DE

MCP16322T-180E/NG

Part No MCP16322T-180E/NG
Manufacturer Microchip Technology
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BUCK 1.8V 2A 16QFN  /  Buck Switching Regulator IC Positive Fixed 1.8V 1 Output 2A 16-VFQFN Exposed Pad
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Voltage Regulators - DC DC Switching Regulators
Mfr Microchip Technology
Package Tape & Reel
Product Status Obsolete
Function Step-Down
Output Configuration Positive
Topology Buck
Output Type Fixed
Number of Outputs 1
Voltage - Input (Min) 6V
Voltage - Input (Max) 24V
Voltage - Output (Min/Fixed) 1.8V
Current - Output 2A
Frequency - Switching 1MHz
Synchronous Rectifier Yes
Temperature Range - Operating -40°C ~ 125°C (TJ)
Mounting SMD (SMT)
Package / Case 16-VFQFN Exposed Pad
Supplier Device Package 16-QFN (3x3)
Base Product Number MCP16322
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names MCP16322T-180E/NGCT,MCP16322T-180E/NGDKR,MICMICMCP16322T-180E/NG,2156-MCP16322T-180E/NG,MCP16322T-180E/NGTR,MCP16322T180ENG
Standard Package 3,300
Win Source Part Number 1154203-MCP16322T-180E/NG
Ultra Librarian 3D Model Ultra Librarian MCP16322T-180E/NG CAD Model

Description

Introducing the MCP16322T-180E/NG from Microchip Technology

The MCP16322T-180E/NG is a high-performance, compact, and efficient synchronous buck regulator from the renowned manufacturer Microchip Technology. This advanced power management integrated circuit (IC) is designed to deliver a reliable and stable voltage supply for a wide range of applications, including consumer electronics, automotive systems, telecommunications, and industrial equipment.

This regulator operates over a wide input voltage range of 4.0V to 36V, making it exceptionally versatile for various systems. It is capable of providing an output current of up to 2A, with an output voltage that is adjustable from 0.8V to V<sub>IN, which allows for great flexibility in design for different voltage requirements. The MCP16322T-180E/NG features a fixed switching frequency of 500 kHz, which provides a good balance between efficiency and component size, helping to minimize the overall footprint of the power supply design.

The device incorporates a number of protective features to ensure the longevity and stability of both the regulator and the system it powers. These include over-temperature protection, under-voltage lockout, over-current protection, and short-circuit protection. Such safeguards make the MCP16322T-180E/NG a reliable choice for critical applications where consistent performance is essential.

With its high-efficiency operation, typically above 95%, the MCP16322T-180E/NG helps to reduce power loss and improve system performance. This efficiency, combined with its low quiescent current, makes it an excellent choice for battery-powered applications where extending battery life is of paramount importance.

The regulator is available in a 16-pin QFN package, which is not only space-saving but also offers a thermally efficient solution for managing heat in compact designs. The MCP16322T-180E/NG is designed with simplicity in mind, requiring minimal external components, which can help reduce overall system costs and simplify the design process.

For engineers and designers looking for a robust, efficient, and flexible power solution, the MCP16322T-180E/NG from Microchip Technology stands out as a top choice. Its combination of wide input voltage range, high output current capability, and comprehensive protection features make it a versatile and reliable component in any power supply design.

You May Also Be Interested in

Monolithic Power Systems Inc.
IC REG BUCK ADJ 6A 14QFN
Lowest to $1.1642
Texas Instruments
IC REG BUCK ADJ 2A SOT583
Lowest to $1.3098
Vicor Corporation
IC REG BUCK ADJ/6.5V 18A 110LGA
Lowest to $29.3234
Texas Instruments
IC REG BUCK ADJ 1A SOT23-6
Lowest to $1.5542
Texas Instruments
TPS63060DSCRG4 Texas Instruments Switching Voltage Regulators 2.5V to 12V input vo ltage 93% Efficient datasheet, inventory, & pricing.
Lowest to $2.0527
Texas Instruments
IC REG BUCK ADJ 1A SOT23
Lowest to $0.1459
Maxim Integrated
MAX20039BATPB/VY+ Analog Devices / Maxim Integrated Switching Voltage Regulators HV Buck Boost for Vo9V and Fsw 200kHz t datasheet, inventory, & pricing.
Need more? Email Us
Analog Devices Inc.
IC REG BUCK ADJ 1A 16MSOP
Lowest to $8.7314
Texas Instruments
IC REG BUCK ADJ 3A SOT23-6
Lowest to $1.1642

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
120+ $0.4897 $58.7640
290+ $0.4019 $116.5510
450+ $0.3892 $175.1400
615+ $0.3777 $232.2855
795+ $0.3650 $290.1750
1,065+ $0.3269 $348.1485
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,740 pieces
MOQ: 120 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess