EN
  • EN
  • DE

MCP16363T-E/NMX

Part No MCP16363T-E/NMX
Manufacturer Microchip Technology
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description IC BUCK CONVERTER 48V 2MHZ
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number WS1169174-MCP16363T-E/NMX
Win Source Part Number Cross
Manufacturer Microchip Technology
Category Integrated Circuits (ICs) Power Management (PMIC) DC DC Switching Controllers
Package Tape & Reel (TR) Cut Tape (CT)
Product Status Active
Output Type Adjustable
Function Step-Down
Output Configuration Positive
Voltage - Supply (Vcc/Vdd) 4V ~ 48V
Frequency - Switching 2.2MHz
Ultra Librarian 3D Model Ultra Librarian MCP16363T-E/NMX CAD Model

Description

The MCP16363T-E/NMX is a highly integrated, compact, and efficient DC-DC converter module from Microchip Technology, designed to meet the needs of a wide range of electronic applications. This step-down (buck) regulator is capable of delivering up to 3A of continuous current at output voltages adjustable from 2.0V to 15V, making it a versatile solution for powering various devices, including microcontrollers, analog sensors, and small embedded systems.

Key Features

  • High Efficiency: The MCP16363T-E/NMX is optimized for high efficiency across a wide range of load conditions, which can significantly extend battery life in portable applications.
  • Wide Input Voltage Range: With an input voltage range of 4.4V to 36V, this converter is suitable for use with a variety of power sources, from single-cell batteries to industrial power rails.
  • Adjustable Output Voltage: Users can set the output voltage from 2.0V to 15V to match the power requirements of their specific application.
  • High Output Current: The device can deliver up to 3A of continuous output current, ensuring stable operation even under heavy loads.
  • Thermal Protection: Built-in thermal shutdown protects the device and the system from damage due to overheating.
  • Frequency Compensation: The MCP16363T-E/NMX is internally frequency-compensated, which simplifies the design and reduces external component count.
  • Stable Operation: The device features a fixed switching frequency of 500 kHz, which provides a predictable electromagnetic interference (EMI) performance and simplifies the design of filtering circuits.

Applications

The MCP16363T-E/NMX is ideal for a range of applications, including:

  • Portable and battery-powered devices
  • Embedded systems
  • Microcontroller power supplies
  • Industrial power systems
  • Automotive and marine electronics

With its compact size, the MCP16363T-E/NMX is particularly well-suited for space-constrained applications. Its robust design ensures reliable performance even in harsh environments, making it a preferred choice for both commercial and industrial applications. Whether you are designing a handheld device or an industrial control system, the MCP16363T-E/NMX from Microchip Technology offers the performance and flexibility needed to meet your power supply design challenges.

You May Also Be Interested in

Intersil
SWITCHING CONTROLLER
Need more? Email Us
Microchip Technology
IC REG CTRLR MULT TOP 14SOIC
Need more? Email Us
Microchip Technology
IC REG CTRLR MULT TOPOLOGY 8DFN
Need more? Email Us
Intersil
HIGH PERFORMANCE INDUSTRY STANDA
Lowest to $3.1140
Renesas Electronics America
IC REG CTRLR MULT TOP 20SSOP
Need more? Email Us
Renesas Electronics America
IC REG CTRLR MULT TOPOLOGY 8SOIC
Lowest to $29.3234
Renesas Electronics America
IC REG CTRLR BOOST/FLYBK 16SOIC
Need more? Email Us
Texas Instruments
UC2875-EP ENHANCED PRODUCT PHASE
Need more? Email Us
Microchip Technology
IC REG CTRLR SEPIC 20SSOP
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess