EN
  • EN
  • DE

MCP1650R-E/MS

Part No MCP1650R-E/MS
Manufacturer Microchip Technology
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description IC REG CTRLR MULT TOPOLOGY 8MSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tube/Rail
Status Active
Output Type Transistor Driver
Purpose Step-Up, Step-Up/Step-Down
Topology Boost, Flyback, SEPIC
Number of Outputs 1
Output Phases 1
Supply Voltage - Operating 2.7 V to 5.5 V
Frequency - Switching 750kHz
Duty Cycle (Max) 80%
Synchronous Rectifier No
Clock Sync No
Control Features Current Limit, Enable, Low Battery, Power Good
Temperature Range - Operating -40°C to 125°C (TJ)
Case / Package 8-MSOP
Win Source Part Number 037978-MCP1650R-E/MS
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MCP1650R-E/MS CAD Model

Description

Microchip Technology MCP1650R-E/MS Product Overview

The MCP1650R-E/MS is a high-voltage, high-frequency, pulse-width modulated (PWM) boost converter developed by Microchip Technology, a leading provider of microcontroller, mixed-signal, analog, and Flash-IP solutions. This versatile integrated circuit (IC) is designed to drive power LEDs, charge batteries for backup power systems, and convert cell battery voltage to a higher level for a variety of applications.

Encased in an MSOP-8 (Microchip's space-saving, 8-lead Plastic Small Outline Package), the MCP1650R-E/MS is a compact solution ideal for portable electronic devices where space and power efficiency are critical. It operates with an input voltage range of 2.0V to 5.5V, making it suitable for products powered by multiple cell batteries or a single lithium-ion cell.

The MCP1650R-E/MS features a wide range of capabilities that make it a versatile choice for designers. It offers a high switching frequency of up to 1MHz, which allows for the use of smaller, more cost-effective inductors and capacitors, leading to a reduction in overall solution size and cost. Additionally, its high output voltage capability of up to 34V makes it suitable for driving series strings of LEDs, which require higher voltages for operation.

With its integrated low-side switch, the MCP1650R-E/MS can deliver output currents sufficient for many applications without the need for external FETs, simplifying design and reducing component count. Furthermore, the device includes safety features such as thermal shutdown, under-voltage lockout, and overcurrent protection, enhancing the reliability and longevity of the end product.

The MCP1650R-E/MS is also designed with flexibility in mind, providing options for external compensation, which allows designers to tailor the performance of the converter to meet specific application requirements. This flexibility, combined with its small footprint and high-efficiency operation, makes the MCP1650R-E/MS an excellent choice for a wide range of portable and fixed electronics, including LED lighting, battery chargers, and power backup systems.

You May Also Be Interested in

Intersil
SWITCHING CONTROLLER
Need more? Email Us
Maxim Integrated
IC REG CTRLR BUCK 16TQFN
Need more? Email Us
Texas Instruments
IC REG CTRLR BUCK 14TSSOP
Need more? Email Us
Microchip Technology
IC REG CTRLR SEPIC 20TSSOP
Need more? Email Us
Texas Instruments
UC2875-EP ENHANCED PRODUCT PHASE
Need more? Email Us
Analog Devices Inc.
IC REG CTRLR FWRD CONV 16TSSOP
Lowest to $7.2762
Renesas Electronics America
IC REG CTRLR BUCK PMBUS 24QFN
Need more? Email Us
National Semiconductor (TI)
LM2647 DUAL SYNCHRONOUS BUCK REG
Need more? Email Us
Texas Instruments
55V wide VIN four-switch buck
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $2.7858 $50.1444
44+ $2.2858 $100.5752
68+ $2.2143 $150.5724
94+ $2.1429 $201.4326
121+ $2.0715 $250.6515
162+ $1.8572 $300.8664
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,510 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess