EN
  • EN
  • DE

MCP1653S-E/UN

Part No MCP1653S-E/UN
Manufacturer Microchip Technology
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description 750 kHz Boost Controller
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Microchip Technology
Packaging Tube
Output Type Transistor Driver
Function Step-Up, Step-Up/Step-Down
Output Configuration Positive
Topology Boost, Flyback, SEPIC
Number of Outputs 1
Output Phases 1
Supply Voltage 2.7 V ~ 5.5 V
Frequency - Switching 750kHz
Duty Cycle (Maximum) 80%
Synchronous Rectifier No
Clock Sync No
Control Features Current Limit, Enable, Low Battery, Power Good
Operating Temperature Range -40°C ~ 125°C (TJ)
Package 10-TFSOP, 10-MSOP (0.118", 3.00mm Width)
Manufacturer Package 10-MSOP
Win Source Part Number 1220931-MCP1653S-E/UN
Manufacturer Homepage www.microchip.com
Popularity Medium
Supply and Demand Status Limited
Family Name MCP1653
Introduction Date March 17, 2004
Estimated EOL Date 2024
Ultra Librarian 3D Model Ultra Librarian MCP1653S-E/UN CAD Model

Description

Microchip Technology's MCP1653S-E/UN: A Robust Boost Converter

The MCP1653S-E/UN from Microchip Technology is a high-performance, pulse-width modulated (PWM) boost converter that is designed to provide a reliable power solution for applications requiring voltage step-up transformations. This device is particularly suitable for battery-powered systems where the input voltage is lower than the required output voltage, making it an ideal choice for portable electronics, medical devices, and industrial controls.

Key Features of MCP1653S-E/UN

  • Adjustable Output Voltage: The MCP1653S-E/UN allows designers to set the output voltage to the desired level, providing flexibility for various design requirements.
  • High Efficiency: With its integrated low-resistance N-Channel MOSFET, the converter achieves high efficiency, which is crucial for extending battery life in portable applications.
  • Wide Input Voltage Range: The device supports an input voltage range from 2.0V to 5.5V, accommodating a variety of power sources, including single or multiple battery cells.
  • Shutdown Feature: The inclusion of a shutdown pin enables the MCP1653S-E/UN to enter a low-power standby mode, further conserving energy when the device is not in active use.
  • Overtemperature Protection: To ensure reliability and longevity, the MCP1653S-E/UN is equipped with overtemperature protection that safeguards the device under extreme operating conditions.
  • Compact Package: The converter is available in a small-outline package, making it suitable for space-constrained applications.

Applications

The versatile MCP1653S-E/UN boost converter is adept at powering a wide range of devices, including but not limited to:

  • LED lighting systems
  • Wireless communication devices
  • Portable media players
  • Handheld medical equipment
  • Low-power sensors and monitoring systems

With its robust feature set and Microchip Technology's reputation for quality, the MCP1653S-E/UN is a reliable choice for designers looking to enhance the performance and efficiency of their power management systems.

You May Also Be Interested in

Texas Instruments
SYNCHRONOUS BOOST CONTROLLER
Need more? Email Us
Rohm Semiconductor
IC REG CTRLR BUCK 20VQFN
Lowest to $1.5927
Texas Instruments
IC REG CTRLR BUCK 24TSSOP
Lowest to $5.2389
Torex Semiconductor Ltd
16V INPUT STEP-DOWN DCDC CONTROL
Need more? Email Us
Analog Devices Inc.
IC REG CTRLR BUCK 28SSOP
Need more? Email Us
Analog Devices Inc.
IC REG CTRLR BUCK 20QFN
Lowest to $16.7142
Texas Instruments
HALF-BRIDGE PWM CONTROLLER WITH
Lowest to $4.7872
Maxim Integrated
IC REG CTRLR BUCK 28TSSOP
Need more? Email Us
Infineon Technologies
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
24+ $2.4832 $59.5968
57+ $2.0374 $116.1318
88+ $1.9738 $173.6944
121+ $1.9101 $231.1221
157+ $1.8464 $289.8848
210+ $1.6553 $347.6130
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,400 pieces
MOQ: 24 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess