EN
  • EN
  • DE
  • IT

MCP1661T-E/OT

Part No MCP1661T-E/OT
Manufacturer Microchip Technology
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BOOST ADJ 200MA SOT23-5  /  Boost Switching Regulator IC Positive Adjustable 2.4V 1 Output 200mA SC-74A, SOT-753
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Voltage Regulators - DC DC Switching Regulators
Mfr Microchip Technology
Package Tape & Reel
Function Step-Up
Output Configuration Positive
Topology Boost
Output Type Adjustable
Number of Outputs 1
Voltage - Input (Min) 2.4V
Voltage - Input (Max) 5.5V
Voltage - Output (Min/Fixed) 2.4V
Voltage - Output (Max) 32V
Current - Output 200mA
Frequency - Switching 500kHz
Synchronous Rectifier No
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting SMD (SMT)
Package / Case SC-74A, SOT-753
Supplier Device Package SOT-23-5
Base Product Number MCP1661
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names MCP1661T-E/OT-ND,MCP1661T-E/OTCT,MCP1661T-E/OTTR,MCP1661T-E/OTDKR
Standard Package 3,000
Win Source Part Number 1031742-MCP1661T-E/OT
Ultra Librarian 3D Model Ultra Librarian MCP1661T-E/OT CAD Model

Description

Microchip Technology's MCP1661T-E/OT Step-Up DC-DC Converter

Introducing the MCP1661T-E/OT, a compact, high-efficiency, fixed-frequency, step-up DC-DC converter from the renowned Microchip Technology. This versatile component is designed to meet the needs of power-sensitive applications with its integrated features and advanced technology. The MCP1661T-E/OT is an ideal power solution for battery-powered systems, as well as for devices requiring a high voltage boost from a low voltage source.

Key Features

  • Adjustable Output Voltage: The MCP1661T-E/OT allows for an adjustable output voltage up to 30V, ensuring flexibility across various applications.
  • High Efficiency: With a typical efficiency over 90%, this converter helps in maximizing battery life and reducing heat generation.
  • Integrated Power Switch: The device includes an integrated 2A, 0.65-ohm switch, minimizing the need for external components and simplifying design.
  • Stable Operation: It features a 500 kHz fixed-frequency operation which provides a predictable and stable operation.
  • Thermal Protection: The built-in over-temperature protection ensures the device operates within safe temperature ranges, enhancing reliability.
  • Small Package: Housed in a tiny 5-lead SOT-23 package, the MCP1661T-E/OT saves valuable board space, making it perfect for portable applications.

Applications

The MCP1661T-E/OT is versatile in application, suitable for a range of products including:

  • LED Drivers
  • Portable Devices
  • Battery-powered Equipment
  • Power Supply Backup
  • Energy Harvesting

Design Support

Microchip Technology provides extensive design support for the MCP1661T-E/OT with application notes, datasheets, and design tools available on their website. This support ensures that integrating the MCP1661T-E/OT into your design is as seamless as possible, allowing for rapid development and deployment.

Whether you're designing a new portable consumer electronic device, upgrading an existing power management system, or developing high-efficiency LED lighting solutions, the MCP1661T-E/OT offers the performance, reliability, and quality that Microchip Technology is known for. Its combination of features makes it an excellent choice for engineers looking for a high-performance step-up converter in a small footprint.

You May Also Be Interested in

Texas Instruments
IC REG BUCK ADJ 3A SOT563
Lowest to $0.3260
Analog Devices Inc.
IC REG BUCK BST PROG/3V 16FC2QFN
Lowest to $8.1493
Analog Devices Inc.
HIGH VOLTAGE DIFFERENCE/CURRENT
Lowest to $10.4866
STMicroelectronics
400MA NANO-QUIESCENT SYNCHRONOUS
Lowest to $3.2727
Analog Devices Inc.
10A LOW VLTG SYNCH STEP-DWN SILN / Buck Switching Regulator IC Positive Fixed 1V 1 Output 10A 18-TFQFN Exposed Pad
Lowest to $21.2885
ON Semiconductor
IC REG BUCK ADJ 10A 35PQFN
Lowest to $10.8241
Analog Devices Inc.
IC REG MULT CONFG ADJ TSOT23 / Switching Regulator IC Output
Lowest to $2.6708
Maxim Integrated
IC REG BUCK PROG 10A 17FC2QFN
Lowest to $9.4595
Vishay
SYNC REG 6A MICROBUCK PP MLP55-2
Lowest to $14.7790

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.9790
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.7820
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.2767
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.7594
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1093
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.7089 $51.2670
75+ $1.4022 $105.1650
115+ $1.3584 $156.2160
155+ $1.3146 $203.7630
200+ $1.2708 $254.1600
265+ $1.1393 $301.9145
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,000 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess