EN
  • EN
  • DE

MCP1700-2702E/TO

Part No MCP1700-2702E/TO
Manufacturer Microchip Technology
Catalog PMIC - Voltage Regulators - Linear
Description LDO Regulator Pos 2.7V 0.25A Automotive 3-Pin TO-92 Bag / IC REG LDO 2.7V 0.25A TO92-3
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Microchip Technology
Packaging Bulk
Output Configuration Positive
Output Type Fixed
Number of Regulators 1
Voltage Input MAX 6V
Output Voltage 2.7V
Voltage Dropout (Maximum) 0.35V @ 250mA
Output Current 250mA
Operating Supply Current 4μA
PSRR 44dB (100Hz)
Protection Features Over Current, Over Temperature, Short Circuit
Operating Temperature Range -40°C ~ 125°C
Mounting Style Through Hole
Package TO-226-3, TO-92-3 (TO-226AA)
Manufacturer Package TO-92-3
Win Source Part Number 788279-MCP1700-2702E/TO
Popularity Medium
Supply and Demand Status Balance
Family Name MCP1700
Introduction Date September 22, 2003
ECCN EAR99
Country of Origin Thailand
Halogen Free Compliant
Estimated EOL Date 2026
Ultra Librarian 3D Model Ultra Librarian MCP1700-2702E/TO CAD Model

Description

Microchip Technology's MCP1700-2702E/TO: A High-Performance Voltage Regulator

The MCP1700-2702E/TO from Microchip Technology is a highly efficient, low dropout voltage regulator that offers excellent performance for a wide range of applications. This compact component is designed to deliver a fixed output voltage of 2.7V with an input range from 2.3V to 6.0V, making it ideal for battery-powered devices where extended battery life is crucial.

With its low dropout voltage of only 178mV at 250mA, the MCP1700-2702E/TO ensures minimal power loss between the input and output, contributing to the overall energy efficiency of the system. This feature is particularly important for portable electronic devices where every milliwatt of power saving can significantly extend operational time.

The MCP1700-2702E/TO is capable of delivering up to 250mA of current while maintaining a low quiescent current of just 1.6 µA, a critical specification for applications with very low standby power consumption requirements. This makes the device an excellent choice for microcontroller power supply designs and other applications where power conservation is a priority.

The regulator comes in a three-pin TO-92 package, which is widely used in through-hole mounting designs. Its ease of integration into existing circuit designs, along with its robust thermal performance, makes it a versatile choice for a variety of applications, including but not limited to, consumer electronics, handheld instruments, and IoT devices.

Additional features of the MCP1700-2702E/TO include overcurrent protection and thermal shutdown, which safeguard the device and the system against conditions that could potentially cause damage. These built-in protective measures ensure reliable operation under a broad spectrum of environmental and usage conditions.

In summary, the MCP1700-2702E/TO from Microchip Technology is a reliable and energy-efficient voltage regulator that offers stable performance, minimal power dissipation, and essential protection features. Its suitability for low-power applications and ease of use in a variety of electronic systems make it an excellent choice for designers looking to optimize power management in their products.

You May Also Be Interested in

Analog Devices Inc.
IC FILTER 30KHZ UNIV SWTCH 20DIP / Universal Switched Capacitor Filter IC Universal Switched Capacitor 4th Order 30kHz 20-PDIP
Lowest to $14.4729
ON Semiconductor
IC REG LINEAR 0.4V 500MA 6WDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-WDFN (2x2)
Lowest to $0.3662
ON Semiconductor
IC REG LINEAR 1.2V 500MA 6WDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-WDFN (2x2)
Need more? Email Us
Microchip Technology
IC REG LIN POS PROG 150MA 10MSOP / Linear Voltage Regulator IC Positive Programmable 2 Output 150mA, 150mA 10-MSOP
Need more? Email Us
MaxLinear Inc
IC REG LINEAR 1.8V/2.5V TSOT23-6 / Linear Voltage Regulator IC Positive Fixed 2 Output 150mA, 150mA 6-TSOT
Need more? Email Us
Microchip Technology
IC REG LIN POS PROG 150MA 10MSOP / Linear Voltage Regulator IC Positive Programmable 2 Output 150mA, 150mA 10-MSOP
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.2V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Need more? Email Us
Renesas Electronics America
Linear Regulator Positive 5V 300mA 3-Pin TO-126
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.8V/3V 8XDFN / Linear Voltage Regulator IC Positive Fixed 2 Output 300mA, 300mA 8-XDFN (1.6x1.2)
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess