EN
  • EN
  • DE

MCP1700T-2502E/TT

Part No MCP1700T-2502E/TT
Manufacturer Microchip Technology
Catalog PMIC - Voltage Regulators - Linear
Description LDO Regulator Pos 2.5V 0.25A Automotive 3-Pin SOT-23 T/R / IC REG LDO 2.5V 0.25A SOT23-3
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Reel - TR
Status Active
Output Type Fixed
Number of Regulators 1
Maximum Input Voltage 6V
Nominal Output Voltage (Min/Fixed) 2.5V
Dropout Voltage-Max 0.35V @ 250mA
Output Current 250mA
Operating Supply Current 4μA
PSRR 44dB (100Hz)
Control Protection Features Over Current, Over Temperature, Short Circuit
Temperature Range - Operating -40°C to 125°C
Regulator Topology Positive Fixed
Output Voltage 2.5V
Voltage - Dropout (Typical) 0.178V @ 250mA
Mounting SMD (SMT)
Case / Package SOT-23-3
Win Source Part Number 023057-MCP1700T-2502E/TT
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Family Name MCP1700
Introduction Date September 22, 2003
ECCN EAR99
Country of Origin Thailand
Halogen Free Compliant
Estimated EOL Date 2026
Ultra Librarian 3D Model Ultra Librarian MCP1700T-2502E/TT CAD Model

Description

Microchip Technology MCP1700T-2502E/TT Voltage Regulator

The MCP1700T-2502E/TT is a highly efficient, low dropout voltage regulator designed by Microchip Technology, a leading provider of smart, connected, and secure embedded control solutions. This particular component is well-suited for portable electronic applications due to its low power consumption and stable voltage output.

With a low dropout voltage of just 178 mV at 250 mA, the MCP1700T-2502E/TT provides a fixed output voltage of 2.5V, which is essential for maintaining the performance of sensitive electronic circuits. The device is capable of delivering up to 250 mA of current, making it an excellent choice for low power applications such as battery-operated devices, handheld instruments, and wearable technology.

One of the key features of the MCP1700T-2502E/TT is its low quiescent current, which is typically only 1.6 µA. This characteristic minimizes the amount of power used when the device is in standby mode, thereby extending the battery life of the application it is used in. Moreover, the regulator has a high PSRR (Power Supply Rejection Ratio) of 70 dB at 1 kHz, ensuring that the output remains stable even with fluctuations in the input voltage.

The MCP1700T-2502E/TT comes in a small SOT-23 package, which is ideal for space-constrained applications. Its thermal shutdown feature protects the device from damage caused by overheating, and the short-circuit current limit provides additional safety for the regulated output.

Compatibility with ceramic output capacitors, which have lower leakage current than electrolytic capacitors, makes the MCP1700T-2502E/TT a reliable choice for a wide range of applications. It is also RoHS compliant, which means it meets the environmental standards set by the Restriction of Hazardous Substances Directive.

In summary, the MCP1700T-2502E/TT from Microchip Technology offers designers a compact, efficient, and reliable voltage regulation solution that is well-suited for battery-powered and portable electronics, ensuring stable operation and extended battery life.

You May Also Be Interested in

Texas Instruments
IC REG LIN FIXED POS STNDRD REG / Linear Voltage Regulator IC Positive Fixed 1 Output 150mA 4-DSBGA
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.5V 300MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 6-XDFN (1.2x1.2)
Need more? Email Us
Microchip Technology
IC REG LINEAR 5V 1A SOT23-5 / Linear Voltage Regulator IC Output
Need more? Email Us
Analog Devices Inc.
SP Amp Log Detector/Controller Single 5.5V 16-Pin LFCSP EP T/R
Lowest to $10.6918
MaxLinear Inc
IC REG LINEAR 1.8V/2.5V TSOT23-6 / Linear Voltage Regulator IC Positive Fixed 2 Output 150mA, 150mA 6-TSOT
Need more? Email Us
Analog Devices Inc.
IC REG LIN NEG ADJ 200MA 12MSOP / Linear Voltage Regulator IC Negative Adjustable 1 Output 200mA 12-MSOP-EP
Lowest to $7.8153
Microchip Technology
IC REG LIN POS PROG 150MA 10MSOP / Linear Voltage Regulator IC Positive Programmable 2 Output 150mA, 150mA 10-MSOP
Need more? Email Us
Microchip Technology
IC V REG CONTROLLER 3V SOT23A-5 / Linear Voltage Regulator IC Output 1A SOT-23-5
Need more? Email Us
Microchip Technology
Standard Regulator Pos 15V 2.4A 3-Pin(3+Tab) TO-257 Isolated
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
115+ $0.4464 $51.3360
275+ $0.3663 $100.7325
425+ $0.3548 $150.7900
585+ $0.3434 $200.8890
755+ $0.3320 $250.6600
1,010+ $0.2976 $300.5760
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 35,000 pieces
MOQ: 115 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess