EN
  • EN
  • DE

MCP1700T-3302/MB

Part No MCP1700T-3302/MB
Manufacturer Microchip Technology
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family PMIC - Voltage Regulators - DC DC Switching Regulators
Manufacturer Microchip Technology
Win Source Part Number 317732-MCP1700T-3302/MB
Popularity Low
Supply and Demand Status Balance
Application Field Used in Power Management, Consumer Electronics, Portable Devices, Automotive
Ultra Librarian 3D Model Ultra Librarian MCP1700T-3302/MB CAD Model

Description

Microchip Technology MCP1700T-3302/MB Voltage Regulator

The MCP1700T-3302/MB from Microchip Technology is a highly efficient, low dropout (LDO) voltage regulator that offers excellent performance for a wide range of applications. This compact component is designed to deliver a fixed output voltage of 3.3V with an input voltage range from 2.3V to 6.0V, making it an ideal choice for battery-operated devices and low-power electronics.

With its low dropout voltage of typically 178mV at 250mA, the MCP1700T-3302/MB ensures that devices remain operational even when the input voltage is very close to the output voltage. This feature is particularly beneficial for portable applications where maximizing battery life is crucial.

The MCP1700T-3302/MB stands out with its low quiescent current of just 1.6µA, which significantly reduces power consumption when the device is in standby mode. This characteristic makes it an excellent choice for power-sensitive designs, such as wearable technology, IoT devices, and handheld gaming consoles.

Furthermore, this voltage regulator is capable of supplying up to 250mA of output current, which is sufficient for a variety of low-power devices and peripherals. The MCP1700T-3302/MB also includes short-circuit protection and thermal shutdown features, enhancing the safety and reliability of the end product by preventing damage due to overcurrent or overheating conditions.

The MCP1700T-3302/MB is available in a small SOT-23 package, which is ideal for space-constrained applications. Its small footprint and low profile allow it to be easily integrated into compact PCB layouts without sacrificing performance.

In summary, the MCP1700T-3302/MB from Microchip Technology is a versatile and reliable voltage regulator that provides stable power supply with minimal power loss. Its low dropout voltage, low quiescent current, and robust protection features make it an excellent choice for designers looking to optimize power efficiency and prolong battery life in their products.

For detailed specifications, application circuits, and additional information, designers are encouraged to consult the datasheet and support documentation available from Microchip Technology.

You May Also Be Interested in

Texas Instruments
TPS63060DSCRG4 Texas Instruments Switching Voltage Regulators 2.5V to 12V input vo ltage 93% Efficient datasheet, inventory, & pricing.
Lowest to $2.0527
Analog Devices Inc.
IC REG BST FLYBACK ADJ 1.1A 8DFN
Lowest to $6.4030
Nisshinbo Micro Devices Inc.
IC REG BOOST 400MA SOT23-5
Lowest to $1.1642
Texas Instruments
IC REG BUCK ADJ 2.5A 12WSON
Lowest to $29.3234
Monolithic Power Systems Inc.
IC REG BUCK ADJ 6A 14QFN
Lowest to $1.1642
Analog Devices Inc.
IC REG BOOST ADJ 20MA 8DFN
Lowest to $6.4030
Analog Devices Inc.
IC REG BUCK ADJ 1A 16MSOP
Lowest to $8.7314
Analog Devices Inc.
IC REG BUCK ADJ 15A 36LQFN
Lowest to $130.0000
Analog Devices Inc.
IC REG BUCK 3.3V 1.2A 12TDFN
Lowest to $5.8647

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess