EN
  • EN
  • DE
  • IT

MCP1700T-3302E/MAY

Part No MCP1700T-3302E/MAY
Manufacturer Microchip Technology
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LINEAR 3.3V 250MA 6DFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 29 Weeks
Features Linear Voltage Regulator IC Positive Fixed Output 250mA 6-DFN (2x2)
Manufacturer Microchip Technology
Package Reel - TR
Operating Temperature Range -40°C ~ 125°C
Mounting Surface Mount
Case / Package 6-DFN (2x2)
Family Name MCP1700
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number MCP1700T-3302E/MAY-ND, MCP1700T-3302E/MAYCT, MCP1700T-3302E/MAYTR, MCP1700T-3302E/MAYDKR
Quantity per package 3000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 926599-MCP1700T-3302E/MAY
Ultra Librarian 3D Model Ultra Librarian MCP1700T-3302E/MAY CAD Model

Description

Product Overview: MCP1700T-3302E/MAY - Microchip Technology

The MCP1700T-3302E/MAY is a high-quality, low-dropout voltage regulator designed and manufactured by Microchip Technology, a leading provider of microcontroller, mixed-signal, analog, and Flash-IP solutions. This voltage regulator is part of the MCP1700 series, which is renowned for its low power consumption and stable output, making it an ideal choice for battery-powered devices and other applications where energy efficiency is a priority.

Key Features

  • Output Voltage: The MCP1700T-3302E/MAY provides a fixed output voltage of 3.3V, which is suitable for powering a wide range of devices that require a stable 3.3V supply.
  • Low Dropout Voltage: With a typical dropout voltage of only 178mV at 250mA, this LDO regulator ensures efficient operation even when the input voltage is close to the output voltage, thereby minimizing power loss and extending battery life.
  • High Output Current: The device can deliver up to 250mA of output current, making it capable of powering a variety of low-power applications.
  • Low Quiescent Current: It features a low quiescent current of 1.6µA (typical), which is essential for battery-operated devices as it helps to reduce the overall power consumption when the device is in standby mode.
  • Stable with Ceramic Output Capacitors: The MCP1700T-3302E/MAY is stable with ceramic output capacitors that have a minimum value of 1µF, providing flexibility in design and ensuring a stable output for sensitive electronic circuits.
  • Thermal and Overcurrent Protection: It includes built-in thermal shutdown and overcurrent protection features to safeguard the device and the connected load from damage due to excessive heat or current.
  • Standard Package: The regulator is available in a 3-Pin SOT-23 package, which is widely used and suitable for automated assembly processes.

Applications

The MCP1700T-3302E/MAY is well-suited for a variety of applications, including but not limited to:

  • Battery-powered devices
  • Portable electronic equipment
  • Microcontroller power supply
  • Wireless communication devices
  • Power management in IoT devices

In summary, the MCP1700T-3302E/MAY from Microchip Technology is a reliable and efficient voltage regulator that offers a balance between performance and power conservation, making it an excellent choice for designers looking to optimize their power-sensitive applications.

You May Also Be Interested in

Toshiba Semiconductor and Storage
Need more? Email Us
Analog Devices Inc.
IC REG LDO 3V/4.5V/ADJ 16QFN
Lowest to $4.4901
Analog Devices Inc.
LDO Regulator Pos 3.3V5V 0.1A/0.5A/0.5A/0.3A 16-Pin LFCSP EP T/R / IC REG LDO ADJ 16SMT
Lowest to $10.4638
Infineon Technologies
IC Reg Ldo 5V .4A TO220-5-3
Need more? Email Us
Infineon Technologies
IC REG LINEAR 3.3V/5V TO252-5-11 / Linear Voltage Regulator IC Positive Fixed 2 Output 350mA, 430mA PG-TO252-5-11
Lowest to $3.5591
Microchip Technology
IC REG LIN 1.2V 200MA SOT223-3 / Linear Voltage Regulator IC Positive Fixed 1 Output 200mA SOT-223-3
Need more? Email Us
Texas Instruments
IC REG LINEAR -12V 100MA 8SOIC / Linear Voltage Regulator IC Negative Fixed 1 Output 100mA 8-SOIC
Lowest to $1.0957
Fremont Micro Devices USA
Lowest to $0.0737
NXP / Nexperia
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.3940
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775

Pricing & Ordering

Quantity Unit Price Ext. Price
55+ $0.9120 $50.1600
135+ $0.7483 $101.0205
210+ $0.7250 $152.2500
290+ $0.7016 $203.4640
370+ $0.6782 $250.9340
495+ $0.6080 $300.9600
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,045 pieces
MOQ: 55 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess