EN
  • EN
  • DE

MCP1701AT-5002I/MB

Part No MCP1701AT-5002I/MB
Manufacturer Microchip Technology
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LDO 5V 0.25A SOT89-3
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Reel - TR
Status Not For New Designs
Output Type Fixed
Number of Regulators 1
Maximum Input Voltage 10V
Nominal Output Voltage (Min/Fixed) 5V
Dropout Voltage-Max 0.6V @ 200mA
Output Current 250mA
Operating Supply Current 4.5μA
Control Protection Features Short Circuit
Temperature Range - Operating -40°C to 85°C
Regulator Topology Positive Fixed
Output Voltage 5V
Voltage - Dropout (Typical) 0.38V @ 200mA
Mounting SMD (SMT)
Case / Package SOT-89-3
Win Source Part Number 058297-MCP1701AT-5002I/MB
Ultra Librarian 3D Model Ultra Librarian MCP1701AT-5002I/MB CAD Model

Description

Microchip Technology's MCP1701AT-5002I/MB Voltage Regulator

The MCP1701AT-5002I/MB is a high-performance, low-dropout voltage regulator from Microchip Technology, designed to deliver a fixed output voltage of 5V with an input voltage range of up to 6V. This component is an excellent choice for battery-powered devices due to its low quiescent current of 1.6 µA, which helps to extend battery life. The MCP1701AT-5002I/MB is capable of delivering up to 250 mA of output current, making it suitable for small to medium power applications.

This voltage regulator is available in a compact SOT-23 package, which is ideal for space-constrained applications. The device features thermal overload protection and short-circuit current limiting, ensuring reliable operation and protection for both the regulator and the downstream components it powers. The MCP1701AT-5002I/MB is characterized for operation from -40°C to +125°C, making it suitable for a wide range of industrial and automotive applications where temperature extremes may be encountered.

Key features of the MCP1701AT-5002I/MB include:

  • Fixed Output Voltage: 5V
  • Maximum Output Current: 250 mA
  • Low Dropout Voltage: 178 mV typical at 250 mA
  • Low Quiescent Current: 1.6 µA (typical)
  • Input Voltage Range: 2.3V to 6.0V
  • Stable with 1.0 µF to 22 µF output capacitor
  • Overcurrent Protection and Overtemperature Protection
  • High Accuracy: ±0.4% typical output voltage tolerance
  • Extended Temperature Range: -40°C to +125°C
  • Compact SOT-23 Package

The MCP1701AT-5002I/MB is a robust and reliable solution for applications requiring a regulated 5V supply, such as microcontroller power supplies, portable devices, and other digital systems. Microchip Technology's commitment to quality ensures that this voltage regulator will provide stable performance and longevity, making it a trusted component for your power management needs.

For detailed specifications and application guidance, designers should consult the datasheet and related technical resources available from Microchip Technology.

You May Also Be Interested in

Diodes Incorporated
IC REG LDO 2.5V 5A
Need more? Email Us
Renesas Electronics America
Dual LDO with Low Noise, Low IQ, and High PSRR | IC REG LINEAR 2.7V/1.8V 10DFN
Need more? Email Us
STMicroelectronics
IC REG LDO 6V 0.1A 8SO
Need more? Email Us
STMicroelectronics
1.5A Low drop positive voltage regulator adjustable and fixed
Lowest to $0.5107
ON Semiconductor
IC REG LDO 10V 0.1A 8SOIC
Lowest to $2.1298
Panasonic
Need more? Email Us
Panasonic
AC-DC switching power supply control IC with standby mode
Need more? Email Us
Microchip Technology
IC REG LDO 3.6V 80MA SOT143
Need more? Email Us
ON Semiconductor
IC REG LDO 3.3V 0.3A SOT223
Lowest to $1.9945

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.3835
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $17.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.5038
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.0437
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess