EN
  • EN
  • DE

MCP1701T-5002I/CB

Part No MCP1701T-5002I/CB
Manufacturer Microchip Technology
Catalog PMIC - Voltage Regulators - Linear
Description 2 μA Low Dropout Positive Voltage Regulator | IC REG LINEAR 5V 250MA SOT23A-3
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Cut Tape (CT)
Status Obsolete
Output Type Fixed
Voltage - Input (Maximum) 10V
Min/Fixed Output Voltage 5V
Maximum Dropout Voltage 0.63V at 200mA
Output Current 250mA
Current - Quiescent (Iq) 3μA
Protection Features Short Circuit
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package TO-236-3, SC-59, SOT-23-3
Supplier Device Package SOT-23A-3
Family Part Number MCP1701
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1220935-MCP1701T-5002I/CB
Manufacturer Homepage www.microchip.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MCP1701T-5002I/CB CAD Model

Description

Overview of MCP1701T-5002I/CB from Microchip Technology

The MCP1701T-5002I/CB is a highly reliable, low-dropout voltage regulator designed and manufactured by Microchip Technology. This efficient device is tailored for battery-operated systems where extended battery life is essential. It offers a low quiescent current and is capable of delivering up to 250 mA of output current. The MCP1701T-5002I/CB is an excellent choice for applications requiring a regulated 5V output from a higher voltage input.

Key Features

  • Output Voltage: This component provides a stable 5V output, which is critical for consistent performance in digital circuits.
  • Low Dropout Voltage: The MCP1701T-5002I/CB boasts a low dropout voltage, ensuring efficient operation even when the input voltage is very close to the output voltage.
  • Quiescent Current: With an extremely low quiescent current of 1.6 µA, this voltage regulator helps in prolonging battery life in portable devices.
  • Output Current: It can supply an output current of up to 250 mA, suitable for a wide range of low-power applications.
  • Temperature Range: The device operates over an industrial temperature range from -40°C to +125°C, making it versatile for various environmental conditions.
  • Package: It comes in a 3-pin SOT-23 package, which is ideal for space-constrained applications.

Applications

The MCP1701T-5002I/CB is designed for use in a variety of applications, including but not limited to:

  • Battery-powered devices
  • Portable electronic equipment
  • Microcontroller power supply
  • Mobile phones and PDAs
  • Wireless communication systems

Reliability and Quality

Microchip Technology is known for its commitment to quality, and the MCP1701T-5002I/CB is no exception. It is built to meet high standards of reliability and performance, ensuring that it can withstand the rigors of real-world applications. With its stable output, low dropout voltage, and low quiescent current, this voltage regulator is an excellent choice for designers looking to optimize power consumption and extend battery life in their products.

You May Also Be Interested in

Renesas Electronics America
Dual LDO with Low Noise, Low IQ, and High PSRR | IC REG LINEAR 2.7V/1.8V 10DFN
Need more? Email Us
STMicroelectronics
IC REG LDO 6V 0.1A 8SO
Need more? Email Us
Texas Instruments
LP38693 500mA Low Dropout CMOS Linear Regulators Stable with Ceramic Output Capacitors | IC REG LINEAR 5V 500MA 6WSON
Lowest to $2.9777
Linear Technology
IC REG LDO 5V 0.3A 8SOIC
Lowest to $11.6418
Panasonic
Need more? Email Us
Diodes Incorporated
IC REG LDO 2.5V 5A
Need more? Email Us
Texas Instruments
IC REG LDO 1.8V 1.5A DDPAK
Lowest to $5.0906
SII Semiconductor Corporation
HIGH RIPPLE-REJECTION AND LOW DROPOUT HIGH OUTPUT CURRENT CMOS VOLTAGE REGULATOR
Lowest to $0.3860
Microchip Technology
IC REG LDO 3.3V/1.8V/2.63V 8MSOP
Lowest to $1.2411

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.3835
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1371
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
85+ $0.6895 $58.6075
205+ $0.5659 $116.0095
320+ $0.5482 $175.4240
440+ $0.5305 $233.4200
565+ $0.5128 $289.7320
755+ $0.4598 $347.1490
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 13,585 pieces
MOQ: 85 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess