EN
  • EN
  • DE

MCP1703T-2502E/MC

Part No MCP1703T-2502E/MC
Manufacturer Microchip Technology
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LINEAR 2.5V 250MA 8DFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 35 Weeks
Features Linear Voltage Regulator IC Positive Fixed 1 Output 250mA 8-DFN (2x3)
Manufacturer Microchip Technology
Package Reel - TR
Operating Temperature Range -40°C ~ 125°C
Mounting Surface Mount
Package 8-VFDFN Exposed Pad
Case / Package 8-DFN (2x3)
Family Name MCP1703
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number MCP1703T-2502E/MCTR, MCP1703T-2502E/MCDKR, MCP1703T-2502E/MCCT, MCP1703T2502EMC
Quantity per package 3300
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 884090-MCP1703T-2502E/MC
Ultra Librarian 3D Model Ultra Librarian MCP1703T-2502E/MC CAD Model

Description

Microchip Technology's MCP1703T-2502E/MC: A Robust Linear Voltage Regulator

Microchip Technology's MCP1703T-2502E/MC is a highly reliable, low-dropout voltage regulator designed to deliver a fixed output voltage of 2.5V with an input voltage range up to 16V. This component is part of Microchip's MCP1703 series, which is known for its low quiescent current and high performance in a variety of applications.

The MCP1703T-2502E/MC can supply up to 250 mA of output current, making it an ideal choice for battery-operated devices, microcontroller power supplies, and other low power electronics. Its low dropout voltage ensures efficient operation even when the input voltage is very close to the output voltage, which is particularly beneficial for prolonging battery life in portable applications.

Key Features:

  • Output Voltage: Fixed 2.5V output to power various electronic circuits with precision.
  • High Output Current: Capable of delivering up to 250 mA, suitable for a wide range of low-power applications.
  • Low Dropout Voltage: Ensures efficient regulation with minimal voltage overhead, thus maintaining output stability.
  • Low Quiescent Current: With a typical quiescent current of only 2 µA, it helps in extending battery life in portable applications.
  • Wide Input Voltage Range: Operates with input voltages from 2.7V to 16V, providing flexibility in various power supply designs.
  • Thermal Protection: Built-in thermal shutdown feature protects the device from overheating, enhancing its reliability and longevity.
  • Short Circuit Protection: Offers protection against short-circuit conditions, preventing damage to the regulator and the powered device.
  • Package Type: Available in a small SOT-223 package, ideal for space-constrained applications.

The MCP1703T-2502E/MC also boasts excellent line and load regulation characteristics, maintaining a stable output voltage despite changes in the input voltage or variations in the load. This makes it an excellent choice for sensitive electronic components that require a consistent power supply.

Whether you're designing a new piece of consumer electronics, a sophisticated IoT device, or simply need a reliable power source for your microcontroller, the MCP1703T-2502E/MC voltage regulator from Microchip Technology offers the performance and reliability to meet your needs.

You May Also Be Interested in

ON Semiconductor
IC REG LINEAR 0.4V 500MA 6WDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-WDFN (2x2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 0.4V 500MA 6WDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-WDFN (2x2)
Lowest to $0.3662
Microchip Technology
IC V REG CONTROLLER 3V SOT23A-5 / Linear Voltage Regulator IC Output 1A SOT-23-5
Need more? Email Us
Microchip Technology
Standard Regulator Pos 15V 2.4A 3-Pin(3+Tab) TO-257 Isolated
Need more? Email Us
Rohm Semiconductor
IC REG LIN 3.3V 500MA TO263-3F / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA TO-263-3F
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.2V 500MA 6WDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-WDFN (2x2)
Need more? Email Us
Analog Devices Inc.
IC REG LINEAR -1.2V 500MA 8LFCSP / Linear Voltage Regulator IC Negative Fixed 1 Output 500mA 8-LFCSP (2x2)
Lowest to $9.6861
Analog Devices Inc.
IC REG LINEAR 4.2V 2A 8LFCSP / Linear Voltage Regulator IC Positive Fixed 1 Output 2A 8-LFCSP-WD (3x3)
Lowest to $4.2305
ON Semiconductor
IC REG LINEAR 0.8V 300MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 6-XDFN (1.2x1.2)
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess