EN
  • EN
  • DE

MCP1703T-4002E/DB

Part No MCP1703T-4002E/DB
Manufacturer Microchip Technology
Catalog PMIC - Voltage Regulators - Linear
Description 250 mA, 16V, Low Quiescent Current
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Microchip Technology
Packaging Reel - TR
Output Configuration Positive
Output Type Fixed
Number of Regulators 1
Voltage Input MAX 16V
Output Voltage 4V
Voltage Dropout (Maximum) 0.725V @ 250mA
Output Current 250mA
Operating Supply Current 5μA
PSRR 44dB (100Hz)
Protection Features Over Current, Over Temperature, Short Circuit
Operating Temperature Range -40°C ~ 125°C
Mounting SMD
Package TO-261-4, TO-261AA
Manufacturer Package SOT-223-3
Win Source Part Number 1220943-MCP1703T-4002E/DB
Manufacturer Homepage www.microchip.com
Popularity Medium
Supply and Demand Status Limited
Family Name MCP1703
Introduction Date June 22, 2007
ECCN EAR99
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date 2023
Ultra Librarian 3D Model Ultra Librarian MCP1703T-4002E/DB CAD Model

Description

Microchip Technology MCP1703T-4002E/DB Voltage Regulator

The MCP1703T-4002E/DB from Microchip Technology is a highly reliable, low-dropout voltage regulator designed to deliver a steady, regulated output voltage with a high degree of accuracy. This component is an ideal choice for power-sensitive applications, providing an efficient solution for systems that require a stable voltage supply.

Key Features:

  • Output Voltage: The MCP1703T-4002E/DB provides a fixed output voltage of 4.0V, which is suitable for a wide range of low-voltage electronics.
  • Low Dropout: With a low dropout voltage of just 178mV at 250mA, it ensures efficient operation even when the input voltage is close to the output voltage, maximizing battery life in portable applications.
  • High Current Output: It can deliver up to 250mA of output current, making it capable of powering a variety of small to medium-sized devices.
  • Low Quiescent Current: The device features a low quiescent current of 2 µA (typical), which is critical for battery-operated devices where power conservation is paramount.
  • Stable with Ceramic Output Capacitors: The MCP1703T is stable with ceramic output capacitors, offering a compact and cost-effective design without compromising performance.
  • Thermal Overload Protection: The built-in thermal overload protection safeguards the device against damage from overheating.
  • Short-Circuit Protection: It also includes short-circuit protection to ensure reliability and safety in the event of a fault condition.
  • Extended Temperature Range: The MCP1703T-4002E/DB operates over an industrial temperature range of -40°C to +125°C, making it suitable for harsh environments.
  • Packaging: This voltage regulator is available in a small 3-Pin SOT-223 package, which is ideal for space-constrained applications.

Whether you're designing a battery-operated device, a portable consumer electronic, or any application requiring a stable and efficient power supply, the MCP1703T-4002E/DB from Microchip Technology is a reliable choice that offers performance, durability, and ease of integration.

Applications:

The versatility of the MCP1703T-4002E/DB makes it suitable for a diverse array of applications, including:

  • Battery-powered devices
  • Portable electronics
  • Microcontroller power supplies
  • Wireless communication devices
  • Peripheral power supplies

With its robust feature set, the MCP1703T-4002E/DB is designed to meet the stringent requirements of modern electronic designs, ensuring a reliable power management solution for your next project.

You May Also Be Interested in

Microchip Technology
IC REG LIN POS PROG 150MA 10MSOP / Linear Voltage Regulator IC Positive Programmable 2 Output 150mA, 150mA 10-MSOP
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.8V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Lowest to $0.3910
ON Semiconductor
IC REG LINEAR 0.4V 500MA 6WDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-WDFN (2x2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.5V 300MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 6-XDFN (1.2x1.2)
Need more? Email Us
Microchip Technology
IC V REG CONTROLLER 3V SOT23A-5 / Linear Voltage Regulator IC Output 1A SOT-23-5
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.3V 300MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 6-XDFN (1.2x1.2)
Need more? Email Us
Analog Devices Inc.
SP Amp Log Detector/Controller Single 5.5V 16-Pin LFCSP EP T/R
Lowest to $10.6918
ON Semiconductor
IC REG LINEAR 1.2V 500MA 6WDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-WDFN (2x2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR BUCK QFN / Linear Voltage Regulator IC Output
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $8.4327 $59.0289
17+ $6.9185 $117.6145
26+ $6.7025 $174.2650
36+ $6.4865 $233.5140
47+ $6.2705 $294.7135
62+ $5.6214 $348.5268
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,400 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess