The TPS61200DRCT is a 0.3V input voltage synchronous DC/DC boost converter with 1.5A switches from Texas Instruments. It is designed to enable portable electronic end-equipment to draw power from new ultra-low voltage or energy sources, such as solar and micro-fuel cells. The TI device's operating voltage range is 0.3V to 5.5V, allowing designers to support integrated boost ICs.
The TPS61200 provides a power supply solution for products powered by either a single-cell, two-cell, or three-cell alkaline, NiCd, or NiMH battery or one-cell Li-Ion or Li-polymer battery. It is also used in fuel cell or solar cell powered devices, where handling low input voltages is essential. Possible output currents depend on the input to output voltage ratio. For example, the TPS61200 provides output currents of up to 600mA at a 5V output, while using a single-cell Li-Ion or Li-Polymer battery and discharges it down to 2.6V.
The TPS61200 is a small and lightweight device, measuring only 3mm x 3mm. It is also very efficient, with a typical efficiency of over 90%. This makes it ideal for use in battery-powered devices, where power consumption is a critical concern.
Features
Ultra-low input voltage range: 0.3V to 5.5V
High output current: up to 1.2A
Wide output voltage range: 1.8V to 5.5V
High efficiency: over 90% typical
Small and lightweight form factor: 3mm x 3mm
Synchronous rectification for low power consumption
Thermal shutdown protection
Undervoltage lockout protection
Applications
Battery-powered devices
Solar cell powered devices
Fuel cell powered devices
Wearable devices
IoT devices
Industrial products
Consumer electronics
Benefits
The TPS61200's ultra-low input voltage range allows it to be used with a wide variety of power sources, including single-cell Li-Ion batteries, solar cells, and fuel cells.
The high output current makes it suitable for powering a wide range of devices, including microcontrollers, sensors, and actuators.
The wide output voltage range allows the TPS61200 to be used in a variety of applications.
The high efficiency of the TPS61200 extends battery life in battery-powered devices.
The small and lightweight form factor of the TPS61200 makes it ideal for use in space-constrained applications.
Conclusion
The TPS61200DRCT is a versatile and efficient DC/DC boost converter that is ideal for a wide range of applications. It is particularly well-suited for battery-powered devices, solar cell powered devices, and fuel cell powered devices.