EN
  • EN
  • DE

MCP1725T-1802E/MC

Part No MCP1725T-1802E/MC
Manufacturer Microchip Technology
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LINEAR 1.8V 500MA 8DFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 29 Weeks
Features Linear Voltage Regulator IC 1 Output
Manufacturer Microchip Technology
Package Reel - TR
Family Name MCP1725
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number MCP1725T-1802E/MCTR, MCP1725T-1802E/MC-ND, MCP1725T-1802E/MCCT, MCP1725T-1802E/MCDKR
Quantity per package 3300
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 852774-MCP1725T-1802E/MC
Ultra Librarian 3D Model Ultra Librarian MCP1725T-1802E/MC CAD Model

Description

Microchip Technology's MCP1725T-1802E/MC: High-Performance LDO Voltage Regulator

The MCP1725T-1802E/MC is a highly efficient, low dropout voltage regulator (LDO) designed by Microchip Technology to deliver a fixed output voltage of 1.8V with an impressive output current of up to 500 mA. This compact LDO is ideal for powering advanced microcontrollers, analog sensors, and a variety of other digital ICs that require stable voltage levels for optimal performance.

Key Features

  • High Output Current: Capable of delivering up to 500 mA of current, making it suitable for high-power applications.
  • Low Dropout Voltage: The device maintains regulation with very small differences between the input and output voltage, which improves efficiency and allows operation over a wider range of input voltages.
  • Stable with Ceramic Output Capacitors: The MCP1725T-1802E/MC is stable with ceramic output capacitors, ensuring reliability and stability in various applications.
  • High Accuracy: Output voltage accuracy is maintained within ±0.5%, providing precise voltage regulation for sensitive electronics.
  • Thermal Shutdown and Overcurrent Protection: These built-in safety features protect the device and the connected components from damage due to overheating or excessive current.
  • Low Power Consumption: The quiescent current is low, making it an excellent choice for battery-powered and energy-conscious applications.

Applications

The MCP1725T-1802E/MC is versatile and can be used in a variety of electronic devices. Its main applications include:

  • Portable Devices
  • Battery-Powered Equipment
  • Microcontroller Power Supplies
  • Networking Devices
  • Analog and Digital Sensor Systems
  • Consumer Electronics

Package and Availability

The MCP1725T-1802E/MC comes in a convenient 3-pin SOT-223 package, which is suitable for surface-mount technology (SMT) and fits well into space-constrained designs. It is widely available through Microchip Technology and authorized distributors, ensuring easy integration into your next project.

With its combination of high performance, efficiency, and reliability, the MCP1725T-1802E/MC from Microchip Technology stands out as an excellent choice for designers looking to enhance their power management solutions.

You May Also Be Interested in

ON Semiconductor
IC REG LINEAR 1.3V 300MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 6-XDFN (1.2x1.2)
Need more? Email Us
Analog Devices Inc.
IC REG LINEAR 4.2V 2A 8LFCSP / Linear Voltage Regulator IC Positive Fixed 1 Output 2A 8-LFCSP-WD (3x3)
Lowest to $4.2305
ON Semiconductor
IC REG LINEAR 1.2V 500MA 6WDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-WDFN (2x2)
Need more? Email Us
Microchip Technology
IC REG LINEAR 5V 1A SOT23-5 / Linear Voltage Regulator IC Output
Need more? Email Us
Analog Devices Inc.
SP Amp Log Detector/Controller Single 5.5V 16-Pin LFCSP EP T/R
Lowest to $10.6918
Analog Devices Inc.
IC REG BUCK 1.82V 600MA TSOT23-5 / Buck Switching Regulator IC Positive Fixed 1.82V 1 Output 600mA SOT-23-5 Thin, TSOT-23-5
Lowest to $1.2222
ON Semiconductor
IC REG LINEAR 1.8V 200MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 200mA 6-XDFN (1.5x1.5)
Need more? Email Us
Microchip Technology
Standard Regulator Pos 15V 2.4A 3-Pin(3+Tab) TO-257 Isolated
Need more? Email Us
Rohm Semiconductor
IC REG LIN 3.3V 500MA TO263-3F / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA TO-263-3F
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948

Pricing & Ordering

Quantity Unit Price Ext. Price
90+ $0.5722 $51.4980
215+ $0.4695 $100.9425
330+ $0.4548 $150.0840
455+ $0.4401 $200.2455
590+ $0.4255 $251.0450
790+ $0.3815 $301.3850
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,311 pieces
MOQ: 90 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess