EN
  • EN
  • DE

MCP1726T-0802E/MF

Part No MCP1726T-0802E/MF
Manufacturer Microchip Technology
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LDO 0.8V 1A 8DFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Reel - TR
Status Active
Output Type Fixed
Number of Regulators 1
Maximum Input Voltage 6V
Nominal Output Voltage (Min/Fixed) 0.8V
Dropout Voltage-Max 0.5V @ 1A
Output Current 1A
Operating Supply Current 220μA
PSRR 54dB (100Hz)
Control Features Enable, Power Good
Protection Features Over Temperature, Short Circuit, Under Voltage Lockout (UVLO)
Temperature Range - Operating -40°C to 125°C
Mounting SMD (SMT)
Case / Package 8-DFN-EP (3x3)
Win Source Part Number 1074856-MCP1726T-0802E/MF
Popularity Medium
Supply and Demand Status Balance
Quantity per package 3,300
Ultra Librarian 3D Model Ultra Librarian MCP1726T-0802E/MF CAD Model

Description

Microchip Technology MCP1726T-0802E/MF - LDO Voltage Regulator

The MCP1726T-0802E/MF is a high-performance, low-dropout voltage regulator from Microchip Technology, designed to provide a stable and reliable power supply for a wide range of applications. This LDO (Low Dropout Regulator) is capable of delivering up to 1A of output current while maintaining a low voltage dropout, making it an ideal choice for battery-powered devices, microcontroller systems, and other sensitive electronic equipment.

Key Features:

  • Output Voltage: The MCP1726T-0802E/MF provides a fixed output voltage of 8.0V, suitable for circuits that require a stable voltage source.
  • High Output Current: With the capability to deliver up to 1A of current, it can power a broad range of components without the need for an additional heat sink, under typical conditions.
  • Low Dropout Voltage: The low dropout feature ensures efficient operation even when the input voltage is very close to the output voltage, maximizing battery life and reducing power loss.
  • Stable with Ceramic Output Capacitors: The regulator is stable with ceramic output capacitors, providing improved performance, smaller form factor, and better reliability compared to electrolytic capacitors.
  • Overcurrent Protection: The device includes built-in current limit features to protect against excessive current draw that could damage the regulator or the powered device.
  • Thermal Overload Protection: Thermal overload protection safeguards the device from damage due to overheating.
  • Package: The MCP1726T-0802E/MF is available in a 3-Pin SOT-223 package, which is suitable for surface-mount technology and occupies minimal board space.

Applications:

The MCP1726T-0802E/MF LDO voltage regulator is versatile and can be used in various applications, including:

  • Consumer Electronics
  • Portable and Battery-Powered Devices
  • Microcontroller Power Supplies
  • Analog and Digital Circuits
  • Networking Equipment

With its combination of features, the MCP1726T-0802E/MF from Microchip Technology is an excellent choice for designers looking for a reliable and efficient power management solution.

You May Also Be Interested in

ON Semiconductor
IC REG LINEAR 1.8V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Lowest to $0.3910
ON Semiconductor
IC REG LINEAR 0.4V 500MA 6WDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-WDFN (2x2)
Lowest to $0.3662
Microchip Technology
IC REG LIN POS PROG 150MA 8MSOP / Linear Voltage Regulator IC Positive Programmable 2 Output 150mA, 150mA 8-MSOP
Need more? Email Us
Microchip Technology
IC REG LIN POS PROG 150MA 10MSOP / Linear Voltage Regulator IC Positive Programmable 2 Output 150mA, 150mA 10-MSOP
Need more? Email Us
Analog Devices Inc.
SP Amp Log Detector/Controller Single 5.5V 16-Pin LFCSP EP T/R
Lowest to $10.6918
MaxLinear Inc
IC REG LINEAR 1.8V/2.5V TSOT23-6 / Linear Voltage Regulator IC Positive Fixed 2 Output 150mA, 150mA 6-TSOT
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.2V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.3V 300MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 6-XDFN (1.2x1.2)
Need more? Email Us
Microchip Technology
IC REG LINEAR 5V 1A SOT23-5 / Linear Voltage Regulator IC Output
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess