EN
  • EN
  • DE

MCP1727T-3302E/MF

Part No MCP1727T-3302E/MF
Manufacturer Microchip Technology
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LINEAR 3.3V 1.5A 8DFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 9 Weeks
Features Linear Voltage Regulator IC Positive Fixed 1 Output 1.5A 8-DFN (3x3)
Manufacturer Microchip Technology
Package Reel - TR
Operating Temperature Range -40°C ~ 125°C
Mounting Surface Mount
Package 8-VDFN Exposed Pad
Case / Package 8-DFN (3x3)
Family Name MCP1727
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number MCP1727T-3302E/MFCT, MCP1727T-3302E/MFTR, MCP1727T-3302E/MFDKR, MCP1727T-3302E/MF-ND
Quantity per package 3300
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 884101-MCP1727T-3302E/MF
Ultra Librarian 3D Model Ultra Librarian MCP1727T-3302E/MF CAD Model

Description

Microchip Technology's MCP1727T-3302E/MF: A High-Performance LDO Voltage Regulator

The MCP1727T-3302E/MF from Microchip Technology is a highly reliable, low-dropout voltage regulator (LDO) designed to deliver a fixed output voltage of 3.3V. This component is an excellent choice for applications that require a stable voltage supply with low voltage drop and high current capability.

Key Features:

  • Output Voltage: The device provides a fixed output voltage of 3.3V, which is ideal for powering a wide range of microcontrollers, digital logic, and other low-voltage ICs.
  • High Current Output: With an ability to supply up to 1.5A of output current, it can easily handle high power demands of modern electronic circuits.
  • Low Dropout Voltage: The MCP1727T-3302E/MF boasts a low dropout voltage, ensuring efficient operation even when the input voltage is close to the output voltage.
  • Stable Operation: The LDO is designed for stability with ceramic output capacitors, providing a reliable performance under a range of conditions.
  • Thermal Protection: It includes an overtemperature protection feature that shuts down the regulator to prevent damage from overheating.
  • Short Circuit Protection: The device also has a built-in short-circuit protection mechanism to safeguard against excessive current draw and potential damage.

Package and Applications:

The MCP1727T-3302E/MF is available in a small-footprint, 8-lead 2x3 TDFN package, making it suitable for space-constrained applications. This voltage regulator is widely used in battery-powered devices, portable electronics, and other applications where efficient power management is critical. Its robust feature set ensures that it can be integrated into a variety of systems, including consumer electronics, automotive modules, and industrial controls, to provide a stable and reliable power supply.

Overall, the MCP1727T-3302E/MF is a versatile and efficient solution for your voltage regulation needs, backed by Microchip Technology's reputation for quality and performance in integrated circuit design.

You May Also Be Interested in

Microchip Technology
IC V REG CONTROLLER 3V SOT23A-5 / Linear Voltage Regulator IC Output 1A SOT-23-5
Need more? Email Us
Analog Devices Inc.
IC REG BUCK 1.82V 600MA TSOT23-5 / Buck Switching Regulator IC Positive Fixed 1.82V 1 Output 600mA SOT-23-5 Thin, TSOT-23-5
Lowest to $1.2222
Texas Instruments
IC REG LIN FIXED POS STNDRD REG / Linear Voltage Regulator IC Positive Fixed 1 Output 150mA 4-DSBGA
Need more? Email Us
ON Semiconductor
IC REG LINEAR BUCK QFN / Linear Voltage Regulator IC Output
Need more? Email Us
Microchip Technology
IC REG LINEAR 5V 1A SOT23-5 / Linear Voltage Regulator IC Output
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.3V 300MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 6-XDFN (1.2x1.2)
Need more? Email Us
Renesas Electronics America
Linear Regulator Positive 5V 300mA 3-Pin TO-126
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.8V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Lowest to $0.3910
Microchip Technology
Standard Regulator Pos 15V 2.4A 3-Pin(3+Tab) TO-257 Isolated
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
25+ $2.0133 $50.3325
61+ $1.6519 $100.7659
94+ $1.6003 $150.4282
130+ $1.5487 $201.3310
167+ $1.4971 $250.0157
224+ $1.3422 $300.6528
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,624 pieces
MOQ: 25 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess