EN
  • EN
  • DE

MCP1754S-5002E/DB

Part No MCP1754S-5002E/DB
Manufacturer Microchip Technology
Catalog OEM Parts (M - N)
Description 16V High PSRR 150mA LDO Vout=5.0V
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package SOT-223
Output Current 150 mA
Output Voltage 1.8 V
Quiescent Current 56 µA
RoHS Non-Compliant
Win Source Part Number 1078173-MCP1754S-5002E/DB
Categories OEM Parts(M-N)
Manufacturer Microchip Technology
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MCP1754S-5002E/DB CAD Model

Description

Microchip Technology MCP1754S-5002E/DB Voltage Regulator

The MCP1754S-5002E/DB from Microchip Technology is a high-performance, low-dropout voltage regulator designed for applications that require efficient power management. This regulator is capable of delivering a fixed output voltage of 5.0V with an output current of up to 150 mA. Its low dropout voltage and low quiescent current make it an excellent choice for battery-operated devices, including portable electronics, wearables, and IoT endpoints.

Featuring a wide input voltage range from 3.6V to 16V, the MCP1754S-5002E/DB can accommodate a variety of power sources, including multi-cell batteries and regulated power supplies. Its high accuracy output voltage ensures reliable performance, which is crucial for sensitive electronic components.

The MCP1754S-5002E/DB comes in a compact, 8-lead, 2x3 mm DFN package, making it suitable for space-constrained applications. It also includes thermal shutdown and current limit features, enhancing the safety and reliability of the system it powers. The device's ceramic output capacitor stability provides additional design flexibility, allowing for a wide range of capacitor choices without compromising performance.

Key features of the MCP1754S-5002E/DB include:

  • Fixed Output Voltage: 5.0V
  • Output Current: Up to 150 mA
  • Low Dropout Voltage: 210 mV typical @ 150 mA
  • Low Quiescent Current: 120 µA typical
  • Input Voltage Range: 3.6V to 16V
  • Stable with Ceramic Output Capacitors
  • Short-Circuit Protection
  • Thermal Shutdown Protection
  • 8-Lead, 2x3 mm DFN Package

Applications for the MCP1754S-5002E/DB are diverse and include:

  • Mobile Phones and Smart Devices
  • Portable Media Players
  • Wireless Communication Devices
  • GPS Receivers
  • Microcontroller Power Supplies

With its robust feature set and compact form factor, the MCP1754S-5002E/DB is an ideal voltage regulator solution for designers looking to optimize their power management systems in a variety of electronic products.

You May Also Be Interested in

Nisshinbo Micro Devices Inc.
Need more? Email Us
New Japan Radio
Need more? Email Us
New Japan Radio
SPDT Switch GaAs MMIC, 2.5V - 5.5V Single Supply, MTP-6, Surface Mount
Lowest to $2.6115
New Japan Radio
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 12POS 5.08MM / Connector Header Through Hole 12 position 0.200" (5.08mm)
Need more? Email Us
Nichia Corporation
Need more? Email Us
Nisshinbo Micro Devices Inc.
Need more? Email Us
New Japan Radio
Video Ics w/Y/C Mix & Filter Lead Free Package
Need more? Email Us
New Japan Radio
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess