EN
  • EN
  • DE

MCP1754ST-1802E/DB

Part No MCP1754ST-1802E/DB
Manufacturer Microchip Technology
Catalog PMIC - Voltage Regulators - Linear
Description IC Reg Ldo 1.8V 0.15A SOT223-3
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Dropout Voltage 300 mV
Mount Surface Mount
Output Voltage 1.8 V
Radiation Hardening No
RoHS Compliant
Win Source Part Number 1078174-MCP1754ST-1802E/DB
Categories PMIC - Voltage Regulators - Linear
Manufacturer Microchip Technology
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MCP1754ST-1802E/DB CAD Model

Description

Microchip Technology MCP1754ST-1802E/DB Voltage Regulator

The MCP1754ST-1802E/DB is a high-performance, low-dropout voltage regulator from Microchip Technology, designed to deliver a fixed output voltage of 1.8V with an output tolerance of ±0.2%. This device is ideal for battery-powered applications due to its low quiescent current, and it can provide up to 150 mA of output current while maintaining a low dropout voltage.

This voltage regulator features a wide input voltage range from 3.6V to 16V, making it versatile for various applications. It is particularly well-suited for portable electronic devices, such as mobile phones, cameras, and handheld gaming systems, where efficient power management is crucial for maximizing battery life.

Key Features:

  • Stable Output Voltage: The MCP1754ST-1802E/DB offers a stable 1.8V output, which is critical for sensitive electronic components that require consistent power to operate correctly.
  • Low Dropout: With its low dropout feature, this device can continue to provide a stable voltage even when the input voltage is close to the output voltage, enhancing the efficiency of the system.
  • High Accuracy: The output voltage accuracy of ±0.2% ensures reliable performance for precision applications.
  • Low Quiescent Current: An important attribute for battery-powered devices, the low quiescent current helps in prolonging the battery life by reducing power consumption when the device is in standby mode.
  • Thermal Shutdown Protection: The built-in thermal shutdown protection safeguards the regulator from damage due to overheating, enhancing the reliability and longevity of the device.
  • Short-Circuit Protection: The MCP1754ST-1802E/DB also includes short-circuit protection, which prevents the device and the application from damage in case of a fault condition.

Applications:

With its robust feature set, the MCP1754ST-1802E/DB is well-suited for a variety of applications, including:

  • Portable electronics
  • Battery-powered devices
  • Microcontroller power supplies
  • Smart home devices
  • Wearable technology

Overall, the MCP1754ST-1802E/DB voltage regulator from Microchip Technology represents a reliable and efficient solution for managing power in a wide range of electronic applications.

You May Also Be Interested in

Analog Devices Inc.
SP Amp Log Detector/Controller Single 5.5V 16-Pin LFCSP EP T/R
Lowest to $10.6918
ON Semiconductor
IC REG LINEAR 2.8V 450MA 4XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 450mA 4-XDFN (1x1)
Need more? Email Us
Microchip Technology
IC V REG CONTROLLER 3V SOT23A-5 / Linear Voltage Regulator IC Output 1A SOT-23-5
Need more? Email Us
Microchip Technology
IC REG LIN POS PROG 150MA 10MSOP / Linear Voltage Regulator IC Positive Programmable 2 Output 150mA, 150mA 10-MSOP
Need more? Email Us
Analog Devices Inc.
IC REG LINEAR 4.2V 2A 8LFCSP / Linear Voltage Regulator IC Positive Fixed 1 Output 2A 8-LFCSP-WD (3x3)
Lowest to $4.2305
Renesas Electronics America
Linear Regulator Positive 5V 300mA 3-Pin TO-126
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.3V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.3V 300MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 6-XDFN (1.2x1.2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.2V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess