EN
  • EN
  • DE
  • IT

MCP1754ST-5002E/MC

Part No MCP1754ST-5002E/MC
Manufacturer Microchip Technology
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LINEAR 5V 150MA 8DFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number WS1196936-MCP1754ST-5002E/MC
Win Source Part Number Cross
Manufacturer Microchip Technology
Category Integrated Circuits (ICs) Power Management (PMIC) Voltage Regulators - Linear
Package Tape & Reel (TR) Cut Tape (CT)
Product Status Active
Output Configuration Positive
Output Type Fixed
Current - Output 150mA
Protection Features Over Current, Over Temperature
Operating Temperature -40°C ~ 125°C
Ultra Librarian 3D Model Ultra Librarian MCP1754ST-5002E/MC CAD Model

Description

Microchip Technology MCP1754ST-5002E/MC Voltage Regulator

The MCP1754ST-5002E/MC is a high-performance, low-dropout voltage regulator from Microchip Technology, designed to deliver a fixed output voltage of 5.0V with an input voltage range of up to 16V. This device is ideal for battery-operated systems that require a high level of voltage stability and energy efficiency.

Key Features:

  • Output Voltage: 5.0V fixed output, providing a stable power supply for a wide range of applications.
  • High Current Capability: Capable of delivering up to 150 mA of output current, this regulator can power a variety of small to medium-sized devices.
  • Low Dropout Voltage: The MCP1754ST-5002E/MC boasts a low dropout voltage, ensuring consistent performance even when the input voltage is close to the output voltage.
  • Low Quiescent Current: With its low quiescent current, this regulator is highly efficient, making it suitable for battery-powered devices where power conservation is crucial.
  • Thermal Protection: Integrated thermal protection safeguards the device against overheating, enhancing its reliability and longevity.
  • Short-Circuit Protection: The built-in short-circuit protection feature helps prevent damage to the regulator and the connected load in the event of a fault.
  • Stable with Ceramic Output Capacitors: Designed to work with low-cost ceramic capacitors, this regulator maintains stability without the need for bulky tantalum or aluminum electrolytic capacitors.

Applications:

The MCP1754ST-5002E/MC is versatile and can be used in various electronic applications including:

  • Portable electronic devices
  • Battery-powered equipment
  • Microcontroller power supplies
  • Consumer electronics
  • Automotive applications

With its compact SOT-223 package, the MCP1754ST-5002E/MC is easy to integrate into space-constrained designs, providing a reliable power management solution for innovative electronics. Its combination of features makes it an excellent choice for designers looking for a voltage regulator that offers both performance and durability.

Overall, the MCP1754ST-5002E/MC from Microchip Technology is a robust and efficient solution for managing power requirements in a wide array of electronic devices.

You May Also Be Interested in

Toshiba Semiconductor and Storage
Brush Motor Driver 2.5V to 13.5V 16-Pin SSOP Emboss T/R
Lowest to $18.2799
Microchip Technology
IC REG LINEAR POS ADJ 1A TO220-5 / Linear Voltage Regulator IC Positive Adjustable 1 Output 1A TO-220-5
Need more? Email Us
Infineon Technologies
Standard Regulator Pos 1.2V to 37V 1.5A 3-Pin(3+Tab) TO-257
Need more? Email Us
Texas Instruments
IC REG LINEAR -12V 100MA 8SOIC / Linear Voltage Regulator IC Negative Fixed 1 Output 100mA 8-SOIC
Lowest to $1.0957
NXP / Nexperia
Need more? Email Us
Microchip Technology
IC REG DL BUCK/LNR SYNC 10MSOP / PMIC - Voltage Regulators - Linear Switching 2 Output Step-Down (Buck) Synchronous (1), Linear (LDO) (1) 2MHz 10-MSOP
Need more? Email Us
Diodes Incorporated
Standard Regulator Pos 3.3V 0.2A 4-Pin(3+Tab) SOT-223
Need more? Email Us
STMicroelectronics
IC REG LIN POS ADJ 1A/1A PPAK / Linear Voltage Regulator IC Positive Adjustable (Fixed) 2 Output 1A, 1A PPAK
Need more? Email Us
Infineon Technologies
IC REG LIN 5V 400MA TO220-5-122 / Linear Voltage Regulator IC Positive Fixed 1 Output 400mA P-TO220-5-122
Lowest to $2.8016

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.3483
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.1068
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5835
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128

Pricing & Ordering

Quantity Unit Price Ext. Price
60+ $1.1536 $69.2160
140+ $0.9466 $132.5240
215+ $0.9169 $197.1335
295+ $0.8874 $261.7830
380+ $0.8578 $325.9640
505+ $0.7691 $388.3955
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,600 pieces
MOQ: 60 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess