EN
  • EN
  • DE

MCP1755T-5002E/OT

Part No MCP1755T-5002E/OT
Manufacturer Microchip Technology
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LDO 5V 0.3A SOT23-5
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Reel - TR
Status Active
Output Type Fixed
Number of Regulators 1
Maximum Input Voltage 16V
Nominal Output Voltage (Min/Fixed) 5V
Dropout Voltage-Max 0.5V @ 300mA
Output Current 300mA
Operating Supply Current 100μA to 400μA
PSRR 80dB (1kHz)
Control Features Enable, Power Good
Protection Features Over Current, Over Temperature, Short Circuit, Under Voltage Lockout (UVLO)
Temperature Range - Operating -40°C to 125°C
Regulator Topology Positive Fixed
Output Voltage 5V
Voltage - Dropout (Typical) 0.3V @ 300mA
Mounting SMD (SMT)
Case / Package SOT-23-5
Win Source Part Number 128965-MCP1755T-5002E/OT
Ultra Librarian 3D Model Ultra Librarian MCP1755T-5002E/OT CAD Model

Description

Microchip MCP1755T-5002E/OT Voltage Regulator

The Microchip MCP1755T-5002E/OT is a high-performance, CMOS voltage regulator that offers excellent AC performance while consuming low ground current. This voltage regulator is capable of delivering up to 300 mA of current while maintaining a low 68 μA of typical quiescent current (IQ). Designed to operate over a wide input voltage range of 3.6V to 16V, the MCP1755T-5002E/OT is a versatile component suitable for a variety of electronic applications.

This particular model of the MCP1755 series provides a fixed output voltage of 5.0V, making it an ideal choice for stable voltage supply in 5V logic circuits. The regulator is highly accurate, with a typical output voltage tolerance of ±0.2% at +25°C and ±3% maximum over the operating junction temperature range of -40°C to +125°C.

One of the key features of the MCP1755T-5002E/OT is its high PSRR (Power Supply Rejection Ratio) of 70 dB at 1 kHz, which helps maintain a stable output voltage despite variations in the input voltage, making it highly reliable for sensitive electronic applications. The device also includes short-circuit protection and overtemperature protection, ensuring the safety and longevity of both the regulator and the electronic system it powers.

The MCP1755T-5002E/OT is offered in a small SOT-23 package, making it suitable for space-constrained applications. Its small footprint and low-profile design are ideal for portable electronic devices, battery-operated equipment, and other applications where efficiency and board space are critical considerations.

Overall, the Microchip MCP1755T-5002E/OT is a robust and reliable voltage regulator that combines high performance with low power consumption. Its features make it an excellent choice for designers looking for a stable voltage source for their high-precision electronic circuits. Whether for consumer electronics, automotive applications, or industrial systems, this voltage regulator is designed to meet stringent performance requirements while ensuring energy efficiency.

You May Also Be Interested in

Linear Technology
IC REG LDO ADJ 0.15A 8SOIC
Need more? Email Us
Texas Instruments
IC REG LDO 3V 50MA 8SOIC
Need more? Email Us
SII Semiconductor Corporation
IC REG LDO 3.7V 1A SOT23-5
Lowest to $0.8277
Texas Instruments
IC REG LDO 2.5V 5A TO220-5
Lowest to $14.1833
Microchip Technology
IC REG LDO 3.3V 0.15A TSOT23-5
Need more? Email Us
Texas Instruments
IC REG LDO 2.5V 5A DDPAK
Lowest to $15.6463
Microchip Technology
IC REG LDO ADJ 3A TO220-5
Lowest to $3.2924
NJR Corporation/NJRC
IC REG LDO 20V 0.5A TO220F
Need more? Email Us
Infineon Technologies
IC REG LDO 5V 0.4A TO220-7
Lowest to $3.6071

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519

Pricing & Ordering

Quantity Unit Price Ext. Price
19+ $3.1289 $59.4491
45+ $2.5676 $115.5420
70+ $2.4867 $174.0690
96+ $2.4070 $231.0720
125+ $2.3262 $290.7750
167+ $2.0859 $348.3453
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,600 pieces
MOQ: 19 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess