EN
  • EN
  • DE

MCP1791-3002E/ET

Part No MCP1791-3002E/ET
Manufacturer Microchip Technology
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LINEAR 3V 70MA 5DDPAK / Linear Voltage Regulator IC Positive Fixed 1 Output 70mA 5-DDPAK
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Power Management (PMIC)>Voltage Regulators - Linear
Manufacturer Microchip Technology
Packaging Tube
Output Configuration Positive
Output Type Fixed
Number of Regulators 1
Voltage - Input (Max) 30V
Voltage - Output (Min/Fixed) 3V
Voltage Dropout (Max) 1.3V @ 70mA
Current - Output 70mA
Current - Quiescent (Iq) 130 µA
Current - Supply (Max) 210 µA
PSRR 90dB ~ 80dB (100Hz ~ 1kHz)
Control Features Enable, Power Good
Protection Features Over Temperature, Short Circuit
Temperature Range - Operating -40°C ~ 125°C
Mounting Surface Mount
Case / Package TO-263-6, D²Pak (5 Leads + Tab), TO-263BA
Supplier Device Package 5-DDPAK
Base Product Number MCP1791
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Standard Package 50
Win Source Part Number 1317034-MCP1791-3002E/ET
Ultra Librarian 3D Model Ultra Librarian MCP1791-3002E/ET CAD Model

Description

Microchip Technology's MCP1791-3002E/ET High-Voltage LDO Regulator

The MCP1791-3002E/ET is a high-performance, high-voltage, low-dropout regulator designed by Microchip Technology to deliver a continuous 70 mA of output current. This component is well-suited for applications requiring high input voltage and low output voltage, providing a reliable power solution with an input voltage capability up to 30V.

Key Features

  • High Input Voltage Range: Operates with an input voltage range from 4.5V to 30V, making it versatile for various applications, including automotive and industrial systems.
  • Stable Output: Provides a stable output voltage of 3.0V, which is critical for sensitive electronics that require a consistent power supply.
  • Low Dropout Voltage: The low dropout voltage allows the regulator to continue providing a regulated output even when the supply voltage is very close to the output voltage, enhancing efficiency.
  • Thermal Protection: Features an overtemperature protection that safeguards the device from damage due to excessive heat.
  • Short-Circuit Protection: Comes with a built-in short-circuit protection mechanism that prevents damage to the device and the connected load in case of a fault.
  • Power Good Output: Includes a 'power good' output indicator, which provides a status signal to indicate when the output is stable and within regulation, a useful feature for power sequencing.

Applications

The MCP1791-3002E/ET is an ideal choice for a wide range of applications, particularly where high input voltages are common. These include:

  • Automotive systems
  • Industrial equipment
  • Telecommunications infrastructure
  • Battery-powered devices
  • Microcontroller power supplies

Package and Reliability

The MCP1791-3002E/ET is available in a RoHS-compliant, thermally efficient 3-pin TO-220 package, ensuring robustness and reliability in demanding environments. With its extended temperature range, the device is designed to perform optimally in a wide range of operating conditions.

For detailed specifications and application guidance, refer to the datasheet and support documentation available on the Microchip Technology website.

You May Also Be Interested in

Diodes Incorporated
IC REG LDO 2.5V 5A
Need more? Email Us
Texas Instruments
IC REG LDO 1.75V/2.95V 5DSBGA
Lowest to $1.1477
Panasonic
Need more? Email Us
ON Semiconductor
IC REG LDO 3.3V 0.3A SOT223
Lowest to $1.9945
Intersil
IC REG LDO ADJ 3A 10DFN
Lowest to $1.3746
Texas Instruments
200-mA, Low IQ, Low-Noise, Low-Dropout Regulator
Lowest to $0.9411
Microchip Technology
IC REG LDO 2.75V 0.15A SOT23-5
Lowest to $0.3892
Diodes Incorporated
IC REG LDO 1V 0.3A SOT23
Lowest to $0.1241
Texas Instruments
1.5A Fast Ultra Low Dropout Linear Regulators | IC REG LIN POS ADJ 1.5A DDPAK
Lowest to $4.0490

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.3459
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $17.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $17.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess