EN
  • EN
  • DE

MCP1804T-3002I/MB

Part No MCP1804T-3002I/MB
Manufacturer Microchip Technology
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LINEAR 3V 150MA SOT89-3
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 29 Weeks
Features Linear Voltage Regulator IC Positive Fixed 1 Output 150mA SOT-89-3
Manufacturer Microchip Technology
Package Reel - TR
Operating Temperature Range -40°C ~ 85°C
Mounting Surface Mount
Package TO-243AA
Case / Package SOT-89-3
Family Name MCP1804
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number MCP1804T3002IMB, MCP1804T-3002I/MBTR, MCP1804T-3002I/MBCT, MCP1804T-3002I/MBDKR
Quantity per package 1000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 884109-MCP1804T-3002I/MB
Ultra Librarian 3D Model Ultra Librarian MCP1804T-3002I/MB CAD Model

Description

Product Overview: MCP1804T-3002I/MB from Microchip Technology

The MCP1804T-3002I/MB is a high-performance, low-dropout voltage regulator (LDO) designed and manufactured by Microchip Technology, a leading provider of microcontroller and analog semiconductors. This LDO is engineered to provide a stable and reliable power supply for various electronic applications, particularly where power efficiency is crucial.

Key Features

  • Output Voltage: The MCP1804T-3002I/MB delivers a fixed output voltage of 3.0V, suitable for powering 3V logic and analog devices.
  • High Current Capability: With an output current capability of up to 150 mA, it can easily supply small to medium-sized loads.
  • Low Dropout Voltage: The low dropout voltage of 210 mV typical at 150 mA load ensures efficient operation even when the input voltage is close to the output voltage, maximizing battery life in portable applications.
  • Stable with Ceramic Output Capacitors: It is designed to be stable with ceramic output capacitors, offering a cost-effective solution with improved reliability and performance.
  • Extended Temperature Range: The industrial temperature range of -40°C to +85°C allows for reliable operation in harsh environments.
  • Short-Circuit Protection: Built-in current limit and short-circuit protection features safeguard the device and the load from damage due to excessive current.
  • Thermal Overload Protection: The thermal overload protection automatically shuts down the regulator to prevent overheating.

Applications

The MCP1804T-3002I/MB is ideal for a wide range of applications, including but not limited to:

  • Battery-powered devices
  • Microcontroller power supplies
  • Portable electronics
  • Smart cards and RFID systems
  • Wireless communication devices

Package and Quality

The LDO is available in a small SOT-23 package, making it an excellent choice for space-constrained applications. Furthermore, Microchip Technology's commitment to quality ensures that the MCP1804T-3002I/MB meets the highest industry standards for performance and reliability.

In summary, the MCP1804T-3002I/MB from Microchip Technology is a robust and efficient solution for applications requiring a stable and reliable 3.0V power supply. Its low dropout voltage, high current capability, and protection features make it a versatile component for a multitude of electronic circuits.

You May Also Be Interested in

Analog Devices Inc.
IC REG LINEAR -1.2V 500MA 8LFCSP / Linear Voltage Regulator IC Negative Fixed 1 Output 500mA 8-LFCSP (2x2)
Lowest to $9.6861
Microchip Technology
IC REG LINEAR 5V 1A SOT23-5 / Linear Voltage Regulator IC Output
Need more? Email Us
Microchip Technology
IC REG LIN POS PROG 150MA 10MSOP / Linear Voltage Regulator IC Positive Programmable 2 Output 150mA, 150mA 10-MSOP
Need more? Email Us
Microchip Technology
IC V REG CONTROLLER 3V SOT23A-5 / Linear Voltage Regulator IC Output 1A SOT-23-5
Need more? Email Us
Texas Instruments
IC REG LIN FIXED POS STNDRD REG / Linear Voltage Regulator IC Positive Fixed 1 Output 150mA 4-DSBGA
Need more? Email Us
ON Semiconductor
IC REG LINEAR 0.8V 300MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 6-XDFN (1.2x1.2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 2.8V 450MA 4XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 450mA 4-XDFN (1x1)
Need more? Email Us
Analog Devices Inc.
IC REG BUCK 1.82V 600MA TSOT23-5 / Buck Switching Regulator IC Positive Fixed 1.82V 1 Output 600mA SOT-23-5 Thin, TSOT-23-5
Lowest to $1.2222
ON Semiconductor
IC REG LINEAR 1.8V 200MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 200mA 6-XDFN (1.5x1.5)
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess