EN
  • EN
  • DE

MCP1811AT-012/OT

Part No MCP1811AT-012/OT
Manufacturer Microchip Technology
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LINEAR 1.2V 150MA SOT23-5
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 30000696-MCP1811AT-012/OT
Manufacturer Microchip Technology
Category Integrated Circuits (ICs)- Power Management (PMIC) -Voltage Regulators - Linear
Package Tape & Reel (TR) /Cut Tape (CT)
Package / Case SC-74A, SOT-753
Mounting Type Surface Mount
Supplier Device Package SOT-23-5
Operating Temperature -40°C ~ 85°C (TJ)
PSRR 50dB (1kHz)
Base Product Number MCP1811
Product Status Obsolete
Ultra Librarian 3D Model Ultra Librarian MCP1811AT-012/OT CAD Model

Description

Microchip Technology's MCP1811AT-012/OT: A High-Performance Low Dropout Voltage Regulator

The MCP1811AT-012/OT is a state-of-the-art low dropout voltage regulator (LDO) designed and manufactured by Microchip Technology, a leading provider of smart, connected, and secure embedded control solutions. This particular LDO is known for its high efficiency and low power consumption, making it an ideal choice for battery-powered applications and energy-critical systems.

Key Features

  • Low Quiescent Current: The MCP1811AT-012/OT boasts a remarkably low quiescent current of just 250 nA, significantly extending battery life in portable devices.
  • Output Voltage: This LDO provides a stable output voltage of 1.2V, which is critical for maintaining the performance of sensitive electronic components.
  • High Accuracy: The output voltage accuracy is ±0.4%, ensuring reliable and consistent power supply to the load.
  • High Current Capability: With an output current capability of up to 150 mA, this device can easily support a wide range of applications.
  • Stable with Ceramic Output Capacitors: The MCP1811AT-012/OT is designed to be stable with ceramic output capacitors, offering a cost-effective solution without compromising on performance.
  • Thermal Protection: It includes an over-temperature protection feature that safeguards the device and the system from excessive heat.
  • Short-Circuit Current Limiting: The built-in current limit feature protects the regulator and the downstream components from damage due to short-circuit conditions.

Applications

The MCP1811AT-012/OT is versatile and can be used in a multitude of applications, including:

  • Portable electronic devices
  • Wearable technology
  • Internet of Things (IoT) devices
  • Medical devices
  • Battery-powered systems
  • Microcontroller power supply

Package and Reliability

Encased in an SOT-23-5 package, the MCP1811AT-012/OT is designed for compact and space-constrained applications. The device is characterized for operation from -40°C to +125°C, ensuring reliability across a wide range of environmental conditions. With its robust design and comprehensive protection features, the MCP1811AT-012/OT from Microchip Technology is an excellent choice for designers looking to enhance the efficiency and longevity of their electronic products.

You May Also Be Interested in

Analog Devices Inc.
IC REG BUCK 1.82V 600MA TSOT23-5 / Buck Switching Regulator IC Positive Fixed 1.82V 1 Output 600mA SOT-23-5 Thin, TSOT-23-5
Lowest to $1.2222
Analog Devices Inc.
SP Amp Log Detector/Controller Single 5.5V 16-Pin LFCSP EP T/R
Lowest to $10.6918
Rohm Semiconductor
IC REG LIN 3.3V 500MA TO263-3F / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA TO-263-3F
Need more? Email Us
Microchip Technology
Standard Regulator Pos 15V 2.4A 3-Pin(3+Tab) TO-257 Isolated
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.3V 300MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 6-XDFN (1.2x1.2)
Need more? Email Us
Analog Devices Inc.
IC REG LINEAR -1.2V 500MA 8LFCSP / Linear Voltage Regulator IC Negative Fixed 1 Output 500mA 8-LFCSP (2x2)
Lowest to $9.6861
ON Semiconductor
IC REG LINEAR 1.2V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.5V 300MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 6-XDFN (1.2x1.2)
Need more? Email Us
Microchip Technology
IC REG LIN POS PROG 150MA 10MSOP / Linear Voltage Regulator IC Positive Programmable 2 Output 150mA, 150mA 10-MSOP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess