EN
  • EN
  • DE

MCP1824T-1802E/DC

Part No MCP1824T-1802E/DC
Manufacturer Microchip Technology
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LIN 1.8V 300MA SOT223-5
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 41 Weeks
Features Linear Voltage Regulator IC Positive Fixed 1 Output 300mA SOT-223-5
Manufacturer Microchip Technology
Package Reel - TR
Operating Temperature Range -40°C ~ 125°C
Mounting Surface Mount
Package SOT-223-6
Case / Package SOT-223-5
Family Name MCP1824
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number MCP1824T-1802E/DCDKR, MCP1824T1802EDC, MCP1824T-1802E/DCTR, MCP1824T-1802E/DCCT
Quantity per package 4000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 884116-MCP1824T-1802E/DC
Ultra Librarian 3D Model Ultra Librarian MCP1824T-1802E/DC CAD Model

Description

Microchip Technology's MCP1824T-1802E/DC Low-Dropout Voltage Regulator

The MCP1824T-1802E/DC is a high-performance, low-dropout voltage regulator from Microchip Technology, designed to deliver a stable and reliable power supply for a wide range of applications. With an output voltage of 1.8V and a maximum output current of 300mA, this LDO is well-suited for low-voltage electronics that require a precise and efficient power source.

One of the key features of the MCP1824T-1802E/DC is its low dropout voltage, which ensures minimal voltage loss between the input and output, making it ideal for battery-operated devices where maximizing battery life is crucial. This low dropout performance, combined with a low quiescent current of typically 120 µA, makes it an energy-efficient choice for portable and power-sensitive applications.

The regulator is available in a compact SOT-23-5 package, which is perfect for space-constrained designs. It also offers thermal shutdown and short-circuit protection, safeguarding your devices from potential damage due to overheating or overcurrent conditions. Additionally, the MCP1824T-1802E/DC features a high PSRR (Power Supply Rejection Ratio) which helps to filter out unwanted noise from the input power supply, providing a cleaner and more stable output voltage.

For applications that require different voltage levels, the MCP1824 series offers a variety of fixed output voltage options, as well as an adjustable output version, providing designers with flexibility to meet specific design requirements. The MCP1824T-1802E/DC is stable with ceramic output capacitors, which are preferred in modern electronic designs for their small size and reliability.

In summary, the MCP1824T-1802E/DC from Microchip Technology is a versatile and efficient LDO voltage regulator that provides a stable power supply with minimal power loss. Its features make it an excellent choice for battery-operated devices, portable applications, and any electronic system that requires a reliable and clean power source.

You May Also Be Interested in

Microchip Technology
IC REG LDO 1.6V/3.3V 10MLF
Need more? Email Us
ON Semiconductor
IC REG LDO 3.3V 1.5A D2PAK
Lowest to $8.6667
Microchip Technology
IC REG LDO 3.3V 0.15A TSOT23-5
Need more? Email Us
Texas Instruments
250-mA LDO REGULATORS WITH 8-PIN MSOP PACKAGING
Need more? Email Us
Diodes Incorporated
IC REG LDO 3.5V 0.3A SOT25
Lowest to $0.5804
Texas Instruments
IC REG LDO 5V 0.2A 8SOIC
Lowest to $4.9403
SII Semiconductor Corporation
IC REG LDO 3.7V 1A SOT23-5
Lowest to $0.8277
STMicroelectronics
IC REG LDO -5V 1.5A TO220AB
Lowest to $0.1809
Microchip Technology
IC REG LDO 3V 0.3A 8MSOP
Lowest to $0.7909

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895

Pricing & Ordering

Quantity Unit Price Ext. Price
165+ $0.3068 $50.6220
400+ $0.2518 $100.7200
620+ $0.2439 $151.2180
850+ $0.2360 $200.6000
1,100+ $0.2282 $251.0200
1,470+ $0.2046 $300.7620
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,000 pieces
MOQ: 165 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess