EN
  • EN
  • DE

MCP1826ST-5002E/EB

Part No MCP1826ST-5002E/EB
Manufacturer Microchip Technology
Catalog PMIC - Voltage Regulators - Linear
Description 1000 mA, Low Voltage, Low Quiescent Current LDO Regulator | IC REG LINEAR 5V 1A 3DDPAK
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tape and Reel
Output Type Fixed
Voltage - Input (Maximum) 6V
Min/Fixed Output Voltage 5V
Maximum Dropout Voltage 0.4V at 1A
Output Current 1A
Current - Quiescent (Iq) 220μA
PSRR 60dB (100Hz)
Protection Features Over Temperature, Short Circuit, Under Voltage Lockout (UVLO)
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package TO-263-4, D2Pak (3 Leads + Tab), TO-263AA
Supplier Device Package 3-DDPAK
Family Part Number MCP1826S
Manufacturer Pack Quantity 750
MSL Level 1 (Unlimited)
Win Source Part Number 1220976-MCP1826ST-5002E/EB
Manufacturer Homepage www.microchip.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MCP1826ST-5002E/EB CAD Model

Description

Microchip Technology's MCP1826ST-5002E/EB Low Dropout Voltage Regulator

The MCP1826ST-5002E/EB is a high-performance, low dropout voltage regulator from Microchip Technology, designed to deliver a steady and reliable power supply to sensitive electronic circuits. With an output voltage of 5V and a maximum output current of 1A, this LDO (Low Dropout Regulator) is an ideal choice for microcontroller-based systems, analog devices, and other digital applications requiring a stable voltage source.

Key Features

  • Output Voltage: Fixed 5V output suitable for a wide range of applications.
  • High Current Capability: Capable of delivering up to 1A of output current.
  • Low Dropout Voltage: Ensures efficient operation even with very low differences between input and output voltages.
  • High Accuracy: Output voltage accuracy is maintained within ±0.5%, providing precise voltage regulation.
  • Thermal Regulation: Integrated thermal protection safeguards the device from overheating.
  • Short Circuit Protection: Offers robust protection against short circuit conditions, enhancing system reliability.
  • Stable with Ceramic Output Capacitors: Compatible with low-cost, readily available ceramic capacitors, which are stable with 1.0µF to 22µF of output capacitance.

Applications

The MCP1826ST-5002E/EB is versatile and can be used in various applications, including:

  • Portable Devices
  • Microcontroller Power Supplies
  • Consumer Electronics
  • Analog and Digital Circuits
  • Networking Equipment

Package and Availability

The device is offered in a SOT-223 package, which is known for its small footprint and excellent power dissipation characteristics. The package is well-suited for PCBs with limited space, making it an excellent choice for compact designs. The MCP1826ST-5002E/EB is available and can be sourced from Microchip Technology and authorized distributors, ensuring easy access for designers and manufacturers.

With its combination of performance, efficiency, and reliability, the MCP1826ST-5002E/EB stands out as a dependable component for maintaining a clean power supply in a wide array of electronic products.

You May Also Be Interested in

ON Semiconductor
IC REG LINEAR 1.5V 300MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 6-XDFN (1.2x1.2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 0.4V 500MA 6WDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-WDFN (2x2)
Need more? Email Us
Microchip Technology
IC REG LINEAR 5V 1A SOT23-5 / Linear Voltage Regulator IC Output
Need more? Email Us
Analog Devices Inc.
SP Amp Log Detector/Controller Single 5.5V 16-Pin LFCSP EP T/R
Lowest to $10.6918
Analog Devices Inc.
IC REG LIN NEG ADJ 200MA 12MSOP / Linear Voltage Regulator IC Negative Adjustable 1 Output 200mA 12-MSOP-EP
Lowest to $7.8153
ON Semiconductor
IC REG LINEAR 1.2V 500MA 6WDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-WDFN (2x2)
Need more? Email Us
Rohm Semiconductor
IC REG LIN 3.3V 500MA TO263-3F / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA TO-263-3F
Need more? Email Us
Renesas Electronics America
Linear Regulator Positive 5V 300mA 3-Pin TO-126
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.3V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.8761 $65.6635
80+ $1.5394 $123.1520
120+ $1.4913 $178.9560
165+ $1.4432 $238.1280
210+ $1.3952 $292.9920
280+ $1.2508 $350.2240
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,000 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess