EN
  • EN
  • DE

MCP1827-5002E/ET

Part No MCP1827-5002E/ET
Manufacturer Microchip Technology
Catalog PMIC - Voltage Regulators - Linear
Description 1.5A, Low Voltage, Low Quiescent Current LDO Regulator | IC REG LINEAR 5V 1.5A 5DDPAK
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tube
Output Type Fixed
Voltage - Input (Maximum) 6V
Min/Fixed Output Voltage 5V
Maximum Dropout Voltage 0.6V at 1.5A
Output Current 1.5A
Current - Quiescent (Iq) 220μA
PSRR 60dB (100Hz)
Control Features Enable, Power Good
Protection Features Over Temperature, Short Circuit, Under Voltage Lockout (UVLO)
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package TO-263-6, D2Pak (5 Leads + Tab), TO-263BA
Supplier Device Package 5-DDPAK
Family Part Number MCP1827
Manufacturer Pack Quantity 50
MSL Level 1 (Unlimited)
Win Source Part Number 1220983-MCP1827-5002E/ET
Manufacturer Homepage www.microchip.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MCP1827-5002E/ET CAD Model

Description

Microchip Technology's MCP1827-5002E/ET Low Dropout Voltage Regulator

The MCP1827-5002E/ET is a high-performance, low-dropout voltage regulator from Microchip Technology, designed to deliver a fixed output voltage of 5.0V with an output current capability of up to 1.5A. This regulator offers an optimal solution for various applications that require a stable and efficient power supply, making it an ideal choice for advanced microcontroller-based systems, analog circuits, and other digital electronics.

With its low dropout voltage of just 330 mV at full load, the MCP1827-5002E/ET ensures efficient operation even in situations where the input voltage is very close to the output voltage, significantly reducing power loss and improving overall system efficiency. This characteristic is particularly beneficial in battery-operated devices where extending battery life is crucial.

The device incorporates several features that enhance its performance and reliability. It has a fast transient response, which is essential for applications with rapidly changing loads, ensuring that the output voltage remains stable under dynamic conditions. Additionally, the MCP1827-5002E/ET is equipped with short-circuit protection and thermal shutdown, safeguarding the regulator and the system from damage due to overcurrent or overheating scenarios.

Another notable feature of this voltage regulator is its low quiescent current, which minimizes power consumption when the device is in idle mode. This is particularly advantageous for portable and battery-powered applications where power efficiency is paramount.

The MCP1827-5002E/ET comes in a thermally efficient 5-Pin TO-220 package, which is designed to handle high currents and disperse heat effectively, ensuring stable operation across a wide range of ambient temperatures. The regulator's extended temperature range, from -40°C to +125°C, makes it suitable for use in harsh environments and for industrial applications that require a robust power supply solution.

In summary, the MCP1827-5002E/ET from Microchip Technology is a reliable and high-quality voltage regulator that offers excellent performance for a diverse array of applications. Its low dropout voltage, fast transient response, and protective features make it a versatile component in any power management design.

You May Also Be Interested in

Texas Instruments
FAST-TRANSIENT-RESPONSE 500-mA LOW-DROPOUT VOLTAGE REGULATORS | IC REG LIN 3.3V 500MA 20HTSSOP
Lowest to $2.7798
NJR Corporation/NJRC
IC REG LDO 20V 0.5A TO220F
Need more? Email Us
Texas Instruments
High-Accuracy, 1-A, Low-Dropout Regulator With Reverse Current Protection | IC REG LINEAR 2.5V 1A 6SON
Lowest to $2.6910
Microchip Technology
IC REG LDO 3.3V 0.15A TSOT23-5
Need more? Email Us
Texas Instruments
IC REG LDO 2.5V 5A TO220-5
Lowest to $14.1833
Diodes Incorporated
IC REG LDO 2.5V 0.3A SOT23
Lowest to $0.0862
Texas Instruments
LP38693-ADJ 500mA Low Dropout CMOS Linear Regulators with Adjustable Output Stable with Ceramic Output Capacitors | IC REG LIN POS ADJ 500MA 6WSON
Lowest to $0.7597
Texas Instruments
IC REG LDO 3V 50MA 8SOIC
Need more? Email Us
STMicroelectronics
3A, VERY LOW DROP VOLTAGE REGULATORS | IC REG LINEAR 1.8V 3A P2PAK-4
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $18.0572

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.8757 $65.6495
80+ $1.5385 $123.0800
120+ $1.4911 $178.9320
165+ $1.4426 $238.0290
210+ $1.3952 $292.9920
280+ $1.2509 $350.2520
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,800 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess