EN
  • EN
  • DE

FSUSB45L10X

Part No FSUSB45L10X
Manufacturer ON Semiconductor
Catalog Interface - Analog Switches - Special Purpose
Description IC USB SWITCH DPDT 10MICROPAK
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features USB Switch IC 1 Channel 10-MicroPak™
Manufacturer ON Semiconductor
Package Reel - TR
Part Status Obsolete
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Surface Mount
Package 10-UFQFN Exposed Pad
Case / Package 10-MicroPak™
Family Name FSUSB4
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number FSUSB45L10XTR, FSUSB45L10XCT, FSUSB45L10XDKR
Quantity per package 5000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 919415-FSUSB45L10X
Ultra Librarian 3D Model Ultra Librarian FSUSB45L10X CAD Model

Description

ON Semiconductor FSUSB45L10X USB 2.0 Switch

The ON Semiconductor FSUSB45L10X is a high-performance, bidirectional USB 2.0 switch that is designed to facilitate the sharing of USB peripherals or the routing of USB signals in a variety of electronic devices. This switch is an ideal solution for applications requiring USB signal multiplexing, thanks to its low on-capacitance (Con) and low on-resistance (Ron), which ensure minimal signal distortion and power loss.

The FSUSB45L10X is designed with a single-pole, double-throw (SPDT) configuration that allows for the switching between two USB signals. This makes it highly suitable for USB multiplexing in devices such as smartphones, tablets, notebooks, and desktop computers, as well as in docking stations and USB hubs.

Key features of the FSUSB45L10X include:

  • Compatibility with high-speed (480 Mbps) and full-speed (12 Mbps) data rates, ensuring seamless operation with various USB devices.
  • Low bit-to-bit skew and high bandwidth, which are critical for maintaining signal integrity in high-speed data applications.
  • Low power consumption, which helps in extending battery life in portable devices.
  • Extended operating temperature range, making it suitable for use in a wide range of environments.
  • Availability in a compact, space-saving package that is ideal for portable and space-constrained applications.

The FSUSB45L10X also features built-in electrostatic discharge (ESD) protection circuitry, which safeguards the device against damage from static electricity, enhancing its durability and reliability in everyday use. Furthermore, ON Semiconductor has designed this USB switch to be compliant with current environmental regulations, making it a responsible choice for eco-conscious manufacturers.

With its combination of performance, versatility, and reliability, the ON Semiconductor FSUSB45L10X USB 2.0 switch is an excellent choice for designers and engineers looking to create flexible and efficient USB-enabled electronic devices.

You May Also Be Interested in

Microchip Technology
IC ULTRASOUND SWITCH 1:1 48LQFP
Need more? Email Us
Maxim Integrated
IC MULTIPLEXER 8X1 24TQFN
Need more? Email Us
MACOM Technology Solutions
INTEGRATED CIRCUIT
Need more? Email Us
Intersil
SPDT, 1 CHANNEL, CMOS, PDSO10
Need more? Email Us
Microchip Technology
IC ULTRASOUND SWITCH 1:1 28PLCC
Need more? Email Us
Broadcom Limited
IC PCI EXPRESS SWITCH 676FCBGA
Lowest to $72.1805
Maxim Integrated
IC VIDEO SWITCH DUAL SPDT 16QSOP
Lowest to $4.3657
Renesas Electronics America
IC MUX STEREO 2:1 CD/MP3 16-TQFN
Need more? Email Us
Intersil
SPDT, 2 FUNC, 1 CHANNEL, CMOS
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016

Pricing & Ordering

Quantity Unit Price Ext. Price
55+ $1.1435 $62.8925
125+ $0.9379 $117.2375
195+ $0.9090 $177.2550
265+ $0.8790 $232.9350
340+ $0.8501 $289.0340
455+ $0.7623 $346.8465
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,478 pieces
MOQ: 55 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess