EN
  • EN
  • DE

CSD87502Q2T

Part No CSD87502Q2T
Manufacturer Texas Instruments
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET 2N-CH 30V 5A 6WSON / Mosfet Array 2 N-Channel (Dual) 30V 5A 2.3W Surface Mount 6-WSON (2x2)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Arrays
Mfr Texas Instruments
Series NexFET™
Package Tape & Reel
FET Type 2 N-Channel (Dual)
FET Feature Logic Level Gate, 5V Drive
Drain to Source Voltage (Vdss) 30V
Current - Continuous Drain (Id) @ 25°C 5A
Rds On (Max) @ Id, Vgs 32.4mOhm @ 4A, 10V
Vgs(th) (Max) @ Id 2V @ 250µA
Gate Charge (Qg) (Max) @ Vgs 6nC @ 10V
Input Capacitance (Ciss) (Max) @ Vds 353pF @ 15V
Power - Max 2.3W
Temperature Range - Operating -55°C ~ 150°C (TJ)
Mounting SMD (SMT)
Package / Case 6-WDFN Exposed Pad
Supplier Device Package 6-WSON (2x2)
Base Product Number CSD87502
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.29.0095
Other Names 296-43692-6,296-43692-1,296-43692-2
Standard Package 250
Win Source Part Number 1147661-CSD87502Q2T
Ultra Librarian 3D Model Ultra Librarian CSD87502Q2T CAD Model

Description

The Texas Instruments CSD87502Q2T is a state-of-the-art N-Channel NexFET™ power MOSFET designed to deliver high performance in a compact package. This advanced semiconductor device is optimized for power conversion applications, including DC-DC converters, motor drives, and other power management solutions where efficiency and space constraints are critical considerations.

Key Features

  • Low On-Resistance: The CSD87502Q2T boasts an ultra-low on-resistance (RDS(on)) which significantly reduces power losses during operation, enhancing overall system efficiency.
  • High Continuous Drain Current: With a high continuous drain current (ID), this MOSFET can handle significant power throughput, making it suitable for demanding applications.
  • Advanced Packaging: Housed in a compact SON 2x2 package, the CSD87502Q2T minimizes the PCB footprint, allowing for smaller and more streamlined designs.
  • Thermal Management: The device features exceptional thermal characteristics, ensuring reliable performance even under high temperature conditions.

Applications

The versatility of the CSD87502Q2T makes it ideal for a wide range of applications, including:

  • Point of Load (POL) conversions
  • Synchronous buck converters
  • Server and telecom power supplies
  • Battery management systems
  • DC-DC modules

Technical Specifications

Parameter Value
Drain-Source Voltage (VDS) 30V
Continuous Drain Current (ID) 40A
On-Resistance (RDS(on)) 1.8mΩ
Package SON 2x2

Conclusion

The CSD87502Q2T from Texas Instruments represents a remarkable blend of power handling capability and efficiency in a small form factor. It is engineered to meet the needs of modern power management systems, offering designers a reliable and high-performance component for their next-generation electronic products.

You May Also Be Interested in

Vishay
MOSFET 2N-CH 40V 60A PPAK SO-8
Lowest to $1.2971
NXP / Nexperia
MOSFET N-CH 30V SOT96-1
Lowest to $0.1282
STMicroelectronics
MOSFET N-CH 600V 34A TO-247
Lowest to $7.4809
Vishay
MOSFET N-CH 30V 6.2A 8SOIC
Lowest to $0.5885
Vishay
MOSFET N-CH 200V 2.6A SC70-6
Lowest to $0.9198
Vishay
MOSFET 2N-CH 20V 4.5A SC70-6
Lowest to $0.4402
Vishay
Trans MOSFET P-CH 20V 4.5A 8-Pin SOIC N T/R / MOSFET P-CH 20V 4.5A 8-SOIC
Lowest to $0.5821
Vishay
MOSFET P-CH 12V 12A SC-70-6L
Lowest to $0.8797
Vishay
MOSFET 2N-CH 20V 6A 1212-8
Lowest to $0.8254

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $18.0572
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
115+ $0.4365 $50.1975
280+ $0.3582 $100.2960
435+ $0.3470 $150.9450
600+ $0.3358 $201.4800
775+ $0.3246 $251.5650
1,035+ $0.2910 $301.1850
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,250 pieces
MOQ: 115 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess