EN
  • EN
  • DE

MAX1232MJA

Part No MAX1232MJA
Manufacturer Maxim Integrated
Catalog PMIC - Supervisors
Description MAX 1232 Microprocessor Monitor
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Packaging Tube
Type Simple Reset/Power-On Reset
Number of Voltages Monitored 1
Output Open Drain or Open Collector
Reset Active High/Active Low
Reset Timeout 250 ms Minimum
Voltage - Threshold 4.37V, 4.62V
Operating Temperature Range -55°C ~ 125°C (TA)
Mounting Style Through Hole
Package 8-CDIP (0.300", 7.62mm)
Manufacturer Package 8-CERDIP
RoHS State Request Verification
Win Source Part Number 1212019-MAX1232MJA
Manufacturer Homepage www.maxim-ic.com
Popularity Medium
Supply and Demand Status Limited
Family Name MAX1232MJA
Introduction Date February 01, 1991
Estimated EOL Date 2024
Ultra Librarian 3D Model Ultra Librarian MAX1232MJA CAD Model

Description

Maxim Integrated's MAX1232MJA Microprocessor Monitor

The MAX1232MJA is a sophisticated microprocessor (µP) supervisory circuit designed by Maxim Integrated to monitor power supplies and microprocessor activity in digital systems. It provides excellent circuit reliability and low cost by eliminating external components and adjustments when used in conjunction with a microprocessor.

Key Features

  • Power-Supply Monitoring: The MAX1232MJA ensures that the power supply remains within acceptable voltage limits, safeguarding your system against brownout conditions and power failures. It actively monitors the power supply voltage and automatically resets the microprocessor when it detects an out-of-tolerance condition.
  • Microprocessor Monitoring: This device includes a watchdog timer that monitors the microprocessor activity. If the microprocessor fails to stroke the watchdog within a preset timeout period, the MAX1232MJA will issue a reset signal, ensuring the system can recover from a software lockup or malfunction.
  • Manual Reset: A manual reset feature allows for an external pushbutton to initiate a system reset. This is particularly useful for system maintenance or emergency shutdown procedures.
  • High Integration: The MAX1232MJA integrates several monitoring functions into a single package, reducing the need for multiple discrete components and simplifying design complexity.
  • Temperature Range: This device operates over a wide temperature range, making it suitable for industrial applications where environmental conditions may vary.

Applications

The MAX1232MJA is ideal for use in microprocessor-based systems that require vigilant monitoring to maintain operational integrity. Its applications span across various sectors, including:

  • Computers and Servers
  • Embedded Systems
  • Industrial Control Systems
  • Telecommunications Equipment

Technical Specifications

The MAX1232MJA is packaged in a compact 8-pin CERDIP package, which is suitable for space-constrained applications. It features a precision voltage monitor for 5V power supplies and a reset threshold voltage accuracy of ±4.5% over the full temperature range. The reset output is active-low and is guaranteed to remain asserted for a minimum of 100ms after VCC has risen above the reset threshold level, providing ample time for the system to stabilize.

For designers and engineers looking for a reliable microprocessor monitoring solution, the MAX1232MJA from Maxim Integrated is a proven choice that offers peace of mind through its robust feature set and simple integration.

You May Also Be Interested in

Nisshinbo Micro Devices Inc.
IC SUPERVISOR 1 CHANNEL SOT23-5
Need more? Email Us
AME, Inc
900mV~6V 1 SOT-23 Supervisors RoHS
Lowest to $0.1165
Maxim Integrated
MAX6495ATT/V+ Analog Devices / Maxim Integrated Supervisory Circuits 72V, Overvoltage-Protection Switches/Lim datasheet, inventory, & pricing.
Need more? Email Us
Rohm Semiconductor
IC SUPERVISOR 1 CHANNEL 5SSOP
Lowest to $0.1560
Rohm Semiconductor
IC SUPERVISOR 1 CHANNEL 7SOP
Lowest to $1.1642
SG Micro Corp
240ms Active Low 1V~5.5V 1 SOT-23-3 Supervisors RoHS
Lowest to $0.1601
Analog Devices Inc.
IC SUPERVISOR MPU VOLT MONITOR
Lowest to $1.4553
3Peak
SUPERVISOR CIRCUIT SOT23G-3
Lowest to $0.0728
Texas Instruments
IC POWER
Lowest to $0.8732

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $50.4295 $100.8590
3+ $47.1761 $141.5283
4+ $45.5493 $182.1972
6+ $42.2958 $253.7748
8+ $40.6691 $325.3528
9+ $39.0422 $351.3798
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,298 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess