EN
  • EN
  • DE

MAX4205ESA+

Part No MAX4205ESA+
Manufacturer Maxim Integrated
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC BUFFER 2 CIRCUIT 8SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Mfr Maxim Integrated
Package Bulk
Product Status Obsolete
Amplifier Type Buffer
Number of Circuits 2
Slew Rate 4200V/µs
-3db Bandwidth 720 MHz
Current - Input Bias 800 nA
Voltage - Input Offset 1 mV
Current - Supply 2.2mA (x2 Channels)
Current - Output / Channel 44 mA
Voltage - Supply Span (Min) 8 V
Voltage - Supply Span (Max) 11 V
Temperature Range - Operating -40°C ~ 85°C
Mounting Type Surface Mount
Package / Case 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package 8-SOIC
Base Product Number MAX420
Standard Package 1 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN OBSOLETE
HTSUS 0000.00.0000
Win Source Part Number 703651-MAX4205ESA+
Ultra Librarian 3D Model Ultra Librarian MAX4205ESA+ CAD Model

Description

Maxim Integrated MAX4205ESA+ Precision Current-Sense Amplifier

The MAX4205ESA+ is a high-performance, precision current-sense amplifier from Maxim Integrated, designed to provide accurate current measurement in a wide range of applications. This compact, high-accuracy device is an ideal solution for power management systems that require precise current monitoring, such as battery chargers, power supplies, and motor control circuits.

Featuring a wide input common-mode voltage range that operates from -0.1V to +36V, the MAX4205ESA+ is versatile and can be used in systems with varying power levels. This capability makes it suitable for both low-voltage and high-voltage applications without the need for additional level shifting circuitry. Its bidirectional current sensing ability allows for monitoring charge and discharge currents in battery-powered devices, enhancing the functionality of the system it's integrated into.

The device offers a low input offset voltage of 250µV (max) and a gain error of just 0.1% (max), which ensures high accuracy in current measurement. The MAX4205ESA+ also boasts a wide bandwidth of 200kHz, enabling it to respond quickly to changes in current flow, which is critical for fast transient response applications.

With its small 8-pin SOIC package, the MAX4205ESA+ saves valuable board space, making it a suitable choice for space-constrained applications. Additionally, the device is specified for the extended -40°C to +85°C temperature range, ensuring reliable performance across various environmental conditions.

The MAX4205ESA+ also features a low supply current of 100µA, making it an energy-efficient option for portable and battery-operated devices. Its high-side current sensing configuration allows for ground-referenced loads, which simplifies the design and implementation process.

In summary, the Maxim Integrated MAX4205ESA+ is a highly precise, efficient, and versatile current-sense amplifier that is perfect for a variety of applications where accurate current monitoring is essential. Its robust feature set and compact form factor make it a top choice for designers looking to enhance their power management systems.

You May Also Be Interested in

Microchip Technology
IC OPAMP GP 10MHZ RRO 14TSSOP
Lowest to $9.7925
Texas Instruments
IC OPAMP VFB 165MHZ 8SOIC
Need more? Email Us
Maxim Integrated
IC OPAMP GP 1.3MHZ RRO 8UMAX
Lowest to $2.6115
Analog Devices Inc.
IC OPAMP GP 2 CIRCUIT 8LFCSP / General Purpose Amplifier 2 Circuit Rail-to-Rail 8-LFCSP-WD (3x3)
Lowest to $7.3760
Analog Devices Inc.
IC LIMITING 1 CIRCUIT 16LFCSP / Limiting Amplifier 1 Circuit Differential 16-LFCSP-WQ (3x3)
Lowest to $7.5964
Analog Devices Inc.
Low Noise, High Speed Amplifier for 16-Bit Systems
Lowest to $5.2389
Analog Devices Inc.
IC CCD SGNL PROC 14BIT 100CSBGA / CCD Signal Processor, 14-Bit 100-CSPBGA (9x9)
Lowest to $39.1695
Analog Devices Inc.
Dual, Low Noise, Single-Supply Variable Gain Amplifier | IC OPAMP VGA 2 CIRCUIT 16SOIC
Lowest to $2.1937
Linear Technology
Dual Programmable Gain Amplifiers with Serial Digital Interface | IC OPAMP PGA 2 CIRCUIT 12DFN
Lowest to $11.6418

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.5754 $63.0160
90+ $1.2924 $116.3160
140+ $1.2520 $175.2800
195+ $1.2116 $236.2620
250+ $1.1712 $292.8000
335+ $1.0499 $351.7165
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 18,000 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess