EN
  • EN
  • DE

MCP19035-BAAAE/MF

Part No MCP19035-BAAAE/MF
Manufacturer Microchip Technology
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description IC REG CTRLR BUCK 10DFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tube/Rail
Status Active
Output Type Transistor Driver
Purpose Step-Down
Topology Buck
Number of Outputs 1
Output Phases 1
Supply Voltage - Operating 4.5 V to 30 V
Frequency - Switching 600kHz
Duty Cycle (Max) 85%
Synchronous Rectifier Yes
Clock Sync No
Control Features Enable, Phase Control, Power Good
Temperature Range - Operating -40°C to 125°C (TJ)
Case / Package 10-DFN (3x3)
Win Source Part Number 130845-MCP19035-BAAAE/MF
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MCP19035-BAAAE/MF CAD Model

Description

Microchip Technology's MCP19035-BAAAE/MF: High-Efficiency DC-DC Controller

The MCP19035-BAAAE/MF from Microchip Technology is a versatile and efficient DC-DC controller designed to cater to a wide range of power supply applications. This compact and robust component is engineered to provide precise voltage regulation, optimal power management, and enhanced system performance in a variety of electronic devices.

Featuring a wide input voltage range, the MCP19035-BAAAE/MF is capable of handling various levels of power requirements, making it suitable for applications ranging from consumer electronics to industrial systems. Its advanced design ensures high efficiency, which is critical for maintaining long battery life in portable devices and reducing heat dissipation in enclosed environments.

The controller utilizes a synchronous buck topology, which allows for the conversion of higher input voltages to lower output voltages with minimal power loss. This makes the MCP19035-BAAAE/MF an excellent choice for step-down voltage applications where space and efficiency are at a premium.

With its integrated MOSFET drivers, the MCP19035-BAAAE/MF simplifies circuit design and reduces external component count, leading to a more compact and cost-effective power solution. Additionally, the device offers programmable switching frequencies, enabling designers to tailor the performance of their power supply to meet specific application requirements.

Protection features are paramount in power management, and the MCP19035-BAAAE/MF does not disappoint. It includes overcurrent protection, overvoltage protection, and thermal shutdown capabilities to safeguard the system against potential damage from abnormal operating conditions.

For ease of use, the MCP19035-BAAAE/MF is available in a small-footprint 16-lead QFN package, which is suitable for space-constrained applications. Its lead-free composition and RoHS compliance ensure that it meets modern environmental standards, making it a responsible choice for eco-conscious product designs.

In conclusion, Microchip Technology's MCP19035-BAAAE/MF DC-DC controller is an exceptional choice for designers looking to enhance power efficiency and reliability in their electronic products. Its advanced features, combined with Microchip's reputation for quality and support, make it a valuable component for a wide array of power conversion applications.

You May Also Be Interested in

Analog Devices Inc.
IC REG CTRLR BUCK 20QFN
Lowest to $16.7142
Texas Instruments
Need more? Email Us
Texas Instruments
HALF-BRIDGE PWM CONTROLLER WITH
Lowest to $4.7872
Infineon Technologies
Need more? Email Us
Texas Instruments
80-V SYNCHRONOUS BUCK DC/DC CONT
Lowest to $4.0664
Texas Instruments
Lowest to $4.0465
ABLIC U.S.A. Inc.
IC REG CTRLR BOOST SOT23-5
Need more? Email Us
Analog Devices Inc.
SWITCHING VOLTAGE REGULATORS 100
Lowest to $6.1790
Analog Devices Inc.
IC REG CTRLR BOOST/SEPIC 24QFN
Lowest to $12.2727

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $18.5470 $74.1880
8+ $15.2183 $121.7464
12+ $14.7424 $176.9088
17+ $14.2677 $242.5509
21+ $13.7919 $289.6299
29+ $12.3654 $358.5966
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,600 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess