EN
  • EN
  • DE

MBR40L45CTG

Part No MBR40L45CTG
Manufacturer ON Semiconductor
Catalog Diodes, Rectifiers - Arrays
Description DIODE ARRAY SCHOTTKY 45V TO220AB
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer ON Semiconductor
Packaging Tube/Rail
Status Active
Diode Configuration 1 Pair Common Cathode
Diode Type Schottky
Voltage - DC Reverse (Vr) (Max) 45V
Current - Average Rectified (Io) (per Diode) 20A
Voltage - Forward (Vf) (Max) @ If 500mV @ 20A
Speed(Frequency) Fast Recovery = 200mA (Io)
Current - Reverse Leakage @ Vr 1.2mA @ 45V
Operating Temperature - Junction -65°C to 175°C
Mounting Through Hole
Case / Package TO-220AB
Win Source Part Number 207720-MBR40L45CTG
Ultra Librarian 3D Model Ultra Librarian MBR40L45CTG CAD Model

Description

ON Semiconductor MBR40L45CTG Overview

The MBR40L45CTG is a robust and highly efficient Schottky Barrier Rectifier designed by ON Semiconductor, renowned for its proficiency in power management and signal conditioning components. This device is a perfect solution for applications requiring a high forward surge capability and low power loss in a compact form factor.

Key Features

  • High Forward Surge Capability: The MBR40L45CTG is capable of handling high surge currents, making it suitable for applications that experience occasional overcurrent conditions.
  • Low Power Loss: With a low forward voltage drop, this Schottky Barrier Rectifier ensures minimal power loss during operation, enhancing overall system efficiency.
  • Dual Diode Configuration: The device features a common-cathode dual diode configuration, which simplifies the design in applications requiring two diodes while saving board space.
  • High Junction Temperature: The MBR40L45CTG can operate at a junction temperature of up to 150°C, making it suitable for high-temperature environments.
  • Guard Ring Die Construction: The inclusion of a guard ring enhances the device's reliability and longevity by providing additional protection against voltage spikes.

Applications

The MBR40L45CTG is ideal for use in a variety of applications, including:

  • Switching power supplies
  • Converters
  • Free-wheeling diodes
  • Reverse battery protection
  • Automotive applications
  • Power management in portable devices

Product Specifications

The MBR40L45CTG offers a forward rectified current of 40A and a peak repetitive reverse voltage of 45V. Its low forward voltage drop and high surge capability ensure that the device is both energy-efficient and robust against transient conditions.

Quality and Environmental Compliance

ON Semiconductor is committed to providing environmentally friendly solutions. The MBR40L45CTG is compliant with RoHS (Restriction of Hazardous Substances) directives, indicating that it is manufactured with the consideration of environmental impact and user safety.

In summary, the MBR40L45CTG from ON Semiconductor is a high-performance Schottky Barrier Rectifier that offers efficiency, reliability, and compactness, making it an excellent choice for designers looking to enhance their power management systems.

You May Also Be Interested in

Vishay
DIODE ARRAY SCHOTTKY 15V TO247AC
Need more? Email Us
Vishay
DIODE ARRAY SCHOTTKY 100V DPAK
Need more? Email Us
Vishay
DIODE ARRAY SCHOTTKY 100V DPAK
Lowest to $13.2073
Microsemi Corporation
Dual Common Anode diodes Power Module
Need more? Email Us
Vishay
DIODE SCHOTTKY 20A 150V TO-220AB
Lowest to $3.1289
Vishay
DIODE ARRAY SCHOTTKY 100V DPAK
Lowest to $0.6722
Vishay
Hyperfast Rectifier, 2 x 30 A FRED Pt | DIODE ARRAY GP 300V 30A TO247AC
Lowest to $8.6770
Vishay
DIODE GP 600V 2X5A TO-263AC
Lowest to $1.0057
Vishay
SCHOTTKY RECTIFIER | DIODE MODULE 30V 440A TO244AB
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895

Pricing & Ordering

Quantity Unit Price Ext. Price
55+ $1.1549 $63.5195
125+ $0.9477 $118.4625
190+ $0.9180 $174.4200
265+ $0.8884 $235.4260
340+ $0.8589 $292.0260
455+ $0.7699 $350.3045
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 28,365 pieces
MOQ: 55 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess