EN
  • EN
  • DE

MCP19114T-E/MJ

Part No MCP19114T-E/MJ
Manufacturer Microchip Technology
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description IC REG CTRLR MULT TOP I2C 24QFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 13 Weeks
Features Boost, Cuk, Flyback, SEPIC Regulator Positive Output Step-Up, Step-Up/Step-Down I²C DC-DC Controller IC 24-QFN (4x4)
Manufacturer Microchip Technology
Series Automotive, AEC-Q100
Package Reel - TR
Supply Voltage 4.5V ~ 42V
Operating Temperature Range -40°C ~ 125°C (TJ)
Mounting Surface Mount
Package 24-VFQFN Exposed Pad
Case / Package 24-QFN (4x4)
Family Name MCP19114
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 3300
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 884123-MCP19114T-E/MJ
Ultra Librarian 3D Model Ultra Librarian MCP19114T-E/MJ CAD Model

Description

Product Overview: MCP19114T-E/MJ from Microchip Technology

The MCP19114T-E/MJ is a versatile and innovative power management component produced by Microchip Technology, a leading provider of microcontroller, mixed-signal, analog, and Flash-IP solutions. This device is a hybrid, digital-analog power management controller integrating a PWM controller with a fully programmable, Flash-based microcontroller.

Key Features

  • Integrated Design: Combines an analog-based PWM controller with a digital microcontroller, allowing for both standard analog control and advanced digital algorithms.
  • Flexible Power Conversion: Supports a wide range of topologies, including boost, buck, buck-boost, SEPIC, and others, making it suitable for a variety of power conversion applications.
  • High Resolution: Features high-resolution PWM operation with a 9-bit DAC for precise output voltage control.
  • Programmable: Utilizes Microchip's powerful MPLAB® X Integrated Development Environment (IDE), enabling extensive customization and optimization of power management functions.
  • Communication Interface: Offers I2C communication for parameter adjustments and telemetry, enhancing system monitoring and control capabilities.
  • Robust Protection Features: Includes overcurrent protection, overvoltage protection, and thermal shutdown to ensure reliable operation under adverse conditions.

Applications

The MCP19114T-E/MJ is ideal for a variety of applications where efficient power management is crucial. It is particularly well-suited for LED lighting, portable devices, automotive systems, and power supply modules. Its programmability and adaptability make it an excellent choice for both standard and custom power solutions.

Quality and Reliability

Microchip Technology is known for its commitment to quality and long-term reliability. The MCP19114T-E/MJ is built to meet high standards, ensuring consistent performance and durability for the applications it serves. With Microchip's support and extensive resources, designers can confidently integrate this power management controller into their systems.

Ordering Information

The MCP19114T-E/MJ is available in a 20-lead QFN package, offering a compact footprint for space-constrained applications. For ordering and detailed specifications, visit Microchip Technology's official website or contact authorized distributors.

You May Also Be Interested in

Rohm Semiconductor
IC REG CTRLR BUCK 20VQFN
Lowest to $1.5927
Texas Instruments
IC REG CTRLR BUCK 24TSSOP
Lowest to $5.2389
Analog Devices Inc.
IC REG CTRLR BUCK-BOOST 28
Need more? Email Us
Texas Instruments
80-V SYNCHRONOUS BUCK DC/DC CONT
Lowest to $4.0664
Texas Instruments
Need more? Email Us
Monolithic Power Systems Inc.
4V-60V INPUT, CURRENT MODE, SYNC
Lowest to $3.1433
Texas Instruments
BI DIRECTIONAL 48V TO 12V CURREN
Lowest to $10.8318
Monolithic Power Systems Inc.
IC REG BUCK-BOOST
Lowest to $10.3636
Maxim Integrated
IC REG CTRLR BUCK 28TSSOP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $62.0189 $62.0189
3+ $50.8870 $152.6610
4+ $49.2977 $197.1908
5+ $47.7073 $238.5365
7+ $46.1168 $322.8176
9+ $41.3467 $372.1203
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,304 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess