EN
  • EN
  • DE

MCP2140T-I/SO

Part No MCP2140T-I/SO
Manufacturer Microchip Technology
Catalog Interface - Controllers
Description IC IRDA CONTROLLR DTE/DCE 18SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 51 Weeks
Features IRDA® Controller - UART Interface 18-SOIC
Manufacturer Microchip Technology
Package Reel - TR
Operating Temperature Range -40°C ~ 125°C
Package 18-SOIC (0.295", 7.50mm Width)
Case / Package 18-SOIC
Family Name MCP2140
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 5A991B1
HTSUS 8542.31.0001
Other Part Number MCP2140T-I/SO-NDR, MCP2140T-I/SOTR, MCP2140T-I/SO-ND, MCP2140T-I/SODKR, MCP2140T-I/SOCT
Quantity per package 1100
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 884139-MCP2140T-I/SO
Ultra Librarian 3D Model Ultra Librarian MCP2140T-I/SO CAD Model

Description

Microchip Technology's MCP2140T-I/SO: A Versatile IRDA Controller

The MCP2140T-I/SO is a state-of-the-art IRDA (Infrared Data Association) standard protocol stack controller developed by Microchip Technology. This device is designed to facilitate infrared communication for a wide range of applications, making it an ideal choice for designers looking to implement IRDA functionality into their products with minimal effort and maximum efficiency.

Encased in a compact SOIC package, the MCP2140T-I/SO is engineered to operate as a serial infrared (SIR) encoder/decoder. This functionality ensures compatibility with the latest IRDA physical layer standards, providing reliable data transfer speeds of up to 115.2 kbps. Its small form factor and surface-mount design make it suitable for space-constrained applications, while the industrial temperature range of -40°C to +85°C ensures robust performance under varying environmental conditions.

One of the key features of the MCP2140T-I/SO is its ease of integration. It interfaces seamlessly with standard UARTs, thereby simplifying the integration process with microcontrollers. This allows designers to add IRDA capability to their projects without needing to implement a complex IRDA protocol stack in the host microcontroller's firmware, saving valuable development time and resources.

The device also boasts a host of built-in features that enhance its functionality. These include a baud rate generator, which eliminates the need for a precise 3.6864 MHz crystal, and a selectable infrared pulse width mode, catering to different IR transceiver requirements. Additionally, the MCP2140T-I/SO supports a variety of power-down states, enabling energy-efficient designs that are particularly beneficial for battery-operated devices.

With its robust design, the MCP2140T-I/SO is suitable for a diverse array of applications, including personal digital assistants (PDAs), laptops, printers, and mobile phones. Its versatility also extends to medical devices, industrial controls, and other consumer electronics where infrared communication is desired.

Overall, the MCP2140T-I/SO from Microchip Technology stands out as a reliable, efficient, and easy-to-implement solution for designers looking to incorporate IRDA capabilities into their products, ensuring seamless and secure infrared data transfer.

You May Also Be Interested in

Cypress Semiconductor Corp
USB FULL-SPEED PERIPHERALS
Lowest to $12.8727
FTDI, Future Technology Devices International Ltd
IC USB FS DUAL UART/FIFO 48LQFP / USB Bridge, USB to UART USB 2.0 UART Interface 48-LQFP (7x7)
Lowest to $9.5038
Microchip Technology
IC ETHERNET SWITCH 3PORT 64-LQFP
Lowest to $12.1212
Microchip Technology
IC CANBUS CONTROLLER SPI 14SOIC / CANbus Controller CAN 2.0 SPI Interface 14-SOIC
Lowest to $4.0963
STMicroelectronics
IC USB CONTROLLER I2C 24QFN / USB Controller USB 3.0 I²C Interface 24-QFN (4x4)
Lowest to $2.9298
NXP / Nexperia
IC SMPS CTRLR SMART CHRG HVSON16 / USB Controller USB 2.0, USB 3.0 USB Interface 16-HVSON (3.5x5.5)
Need more? Email Us
Microchip Technology
IC ETHERNET CTLR USB 56SQFN / Ethernet Bridge, USB to Ethernet USB 2.0 USB Interface 56-SQFN (8x8)
Lowest to $18.4318
Diodes Incorporated
USB3 SWITCH X1-QFN2040-24 T&R 3. / Interface
Lowest to $0.5190
MaxLinear Inc
IC USB HID-UART BRIDG 4CH 64LQFP / USB Bridge, USB to UART USB 2.0 UART Interface 64-LQFP (10x10)
Lowest to $23.1233

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357

Pricing & Ordering

Quantity Unit Price Ext. Price
25+ $2.0234 $50.5850
61+ $1.6603 $101.2783
94+ $1.6084 $151.1896
129+ $1.5565 $200.7885
167+ $1.5046 $251.2682
223+ $1.3490 $300.8270
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,500 pieces
MOQ: 25 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess