EN
  • EN
  • DE

MCP2515-E/ML

Part No MCP2515-E/ML
Manufacturer Microchip Technology
Catalog Interface - Controllers
Description IC CAN CTLR SPI 2ND GEN 20QFN / Stand-Alone CAN Controller with SPI Interface
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Microchip Technology
Packaging Tube
Protocol CANbus
Function Controller
Interface SPI
Standards CAN 2.0
Supply Voltage (V) 2.7V ~ 5.5V
Current - Supply 10mA
Temperature Range - Operating -40°C ~ 125°C
Manufacturer Package 20-VFQFN Exposed Pad
Supplier Device Package 20-QFN (4x4)
Part Number Series MCP2515
Manufacturer Pack Quantity 91
MSL Level 1 (Unlimited)
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 808798-MCP2515-E/ML
Ultra Librarian 3D Model Ultra Librarian MCP2515-E/ML CAD Model

Description

Microchip Technology MCP2515-E/ML CAN Controller

The MCP2515-E/ML is a stand-alone Controller Area Network (CAN) controller developed by Microchip Technology, a leader in microcontroller and analog semiconductors. It implements the CAN specification, version 2.0B, at speeds of up to 1 Mb/s. The MCP2515-E/ML is designed to provide a simple interface between a CAN protocol controller and the physical two-wire CAN bus.

This device comes in a 20-pin QFN package, which is suitable for space-constrained applications. It operates over an industrial temperature range, making it a robust choice for automotive and industrial environments. The MCP2515-E/ML is equipped with a high-speed SPI interface, which supports clock speeds up to 10 MHz, allowing for quick communications with a host microcontroller.

One of the key features of the MCP2515-E/ML is its ability to operate as a fully stand-alone CAN controller, including message filtering, which is crucial for complex CAN networks. The device also includes two acceptance masks and six acceptance filters that can be configured to meet the needs of the CAN network communication. Moreover, it has a buffer that can store multiple messages for efficient data management.

The MCP2515-E/ML is equipped with several safety features, such as error detection mechanisms and a fault confinement module, which enhance the reliability of the communication. Additionally, it has a wake-up functionality that allows it to conserve power when the CAN bus is idle, making it suitable for low-power applications.

Overall, the MCP2515-E/ML from Microchip Technology is an advanced CAN controller that offers a balance between performance and power consumption, making it an excellent choice for automotive networks, industrial automation systems, and any application requiring robust serial communication capabilities.

You May Also Be Interested in

Microchip Technology
IC USB HUB CNTRL I2C/SPI 100VQFN / USB Hub Controller USB 3.1 I²C, SPI Interface 100-VQFN (12x12)
Lowest to $19.0705
Microchip Technology
IC USB 2.0 HUB CTLR 4PORT 36SQFN / USB Hub Controller USB 2.0 USB Interface 36-SQFN (6x6)
Lowest to $4.3807
Intel
LAN CONTROLLER, CMOS / Controller Interface
Need more? Email Us
Microchip Technology
IC CONTROLLER ETHERNET 64QFN / Ethernet Controller 10/100 Base-T/TX PHY MII, RMII Interface 64-QFN (8x8)
Lowest to $9.8286
FTDI, Future Technology Devices International Ltd
IC USB FS DUAL UART/FIFO 48LQFP / USB Bridge, USB to UART USB 2.0 UART Interface 48-LQFP (7x7)
Lowest to $9.5038
Microchip Technology
IC USB HUB CONTROLLER 48VQFN / USB Hub Controller USB 2.0 USB Interface 48-SQFN (7x7)
Need more? Email Us
STMicroelectronics
IC USB CONTROLLER I2C 24QFN / USB Controller USB 3.0 I²C Interface 24-QFN (4x4)
Lowest to $2.9298
MaxLinear Inc
IC UART TXRX 512B 1CH 28QFN / USB Bridge, USB to UART USB 2.0 UART Interface 28-QFN (5x5)
Lowest to $5.0397
Cypress Semiconductor Corp
USB FULL-SPEED PERIPHERALS
Lowest to $12.8727

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196

Pricing & Ordering

Quantity Unit Price Ext. Price
16+ $3.2147 $51.4352
38+ $2.6377 $100.2326
59+ $2.5553 $150.7627
81+ $2.4729 $200.3049
105+ $2.3905 $251.0025
140+ $2.1432 $300.0480
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 23,690 pieces
MOQ: 16 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess