EN
  • EN
  • DE
  • IT

MCP2517FD-H/JHA

Part No MCP2517FD-H/JHA
Manufacturer Microchip Technology
Catalog Interface - Controllers
Description IC CANBUS CONTROLLER SPI 14VDFN  /  CANbus Controller CAN 2.0 SPI Interface 14-VDFN (4.5x3)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Interface - Controllers
Mfr Microchip Technology
Series Functional Safety (FuSa)
Package Tube
Protocol CANbus
Function Controller
Interface SPI
Standards CAN 2.0
Voltage - Supply 2.7V ~ 5.5V
Current - Supply 20mA
Temperature Range - Operating -40°C ~ 150°C
Package / Case 14-VDFN Exposed Pad
Supplier Device Package 14-VDFN (4.5x3)
Base Product Number MCP2517
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Standard Package 80
Win Source Part Number 993580-MCP2517FD-H/JHA
Ultra Librarian 3D Model Ultra Librarian MCP2517FD-H/JHA CAD Model

Description

Microchip Technology's MCP2517FD-H/JHA: CAN FD Controller with SPI Interface

The MCP2517FD-H/JHA is a high-performance, stand-alone CAN (Controller Area Network) FD (Flexible Data-rate) controller developed by Microchip Technology. It is a crucial component for applications requiring reliable data communication with high data rates and robust error management. This product is designed to interface with microcontrollers (MCUs) that do not have a built-in CAN FD controller via the Serial Peripheral Interface (SPI).

The MCP2517FD-H/JHA supports both the traditional CAN 2.0B protocol at speeds up to 1 Mbps and the newer CAN FD protocol that allows for data rates up to 8 Mbps. This flexibility makes it an ideal choice for automotive and industrial applications where higher bandwidth and more flexible data rates are required. It is also well-suited for other applications in control systems, such as medical equipment, home automation, and embedded electronics.

This product comes in a 14 x 14 mm VQFN package that is both space-efficient and suitable for automated assembly processes, making it a practical choice for modern PCB designs. Its extended temperature range of -40°C to +125°C ensures reliability and performance in harsh environments.

The MCP2517FD-H/JHA features an array of robust functionalities, including:

  • Up to 32 FIFOs for flexible message management.
  • An advanced set of filters for incoming messages, allowing for precise control over the messages the application processes.
  • Two receive queues for high priority messages to ensure critical data is processed quickly.
  • Time-stamping for messages, which is essential for applications that require precise timing analysis.
  • Secondary sample point and Delay Compensation to enhance data integrity and reliability.

The device also features a deep 128-byte FIFO for each transmit and receive channel, which helps to manage large bursts of data and reduce the overhead on the host MCU. With its integrated VREG, the MCP2517FD-H/JHA simplifies power management by providing the necessary voltages internally.

For developers, Microchip provides extensive support in the form of datasheets, application notes, and a suite of development tools to streamline the design process. The MCP2517FD-H/JHA is not just a piece of hardware; it is a solution supported by a leader in microcontroller and analog semiconductors, ensuring long-term availability and support for your products.

You May Also Be Interested in

SMSC Corporation
3.3V SUPER I/O CONTROLLER WITH INFRARED SUPPORT FOR PORTABLE APPLICATIONS
Lowest to $9.9780
FTDI, Future Technology Devices International Ltd
IC USB ANDROID HOST CTRL QFN-32
Lowest to $2.7900
Cypress Semiconductor Corp
IC USB CNTRLR I2C/SPI/UART 24QFN
Lowest to $3.3546
SMSC Corporation
Small Form Factor Single- Chip Ethernet Controller with HP Auto-MDIX
Lowest to $7.3955
NEC
PREAMPLIFIER FOR INFRARED REMOTE CONTROL
Need more? Email Us
SMSC Corporation
FEAST FAST ETHERNET CONTROLLER FOR PCMCIA AND GENERIC 16-BIT APPLICATIONS
Need more? Email Us
Cypress Semiconductor Corp
USB FULL-SPEED PERIPHERALS
Need more? Email Us
Future Technology Devices International Ltd.
USB UART ( USB - Serial) I.C.
Lowest to $14.3382
SMSC Corporation
High-Performance Multi-Mode Parallel Port Super I/O Floppy Disk Controllers
Lowest to $11.5602

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.1775
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1371

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $2.9030 $52.2540
42+ $2.3820 $100.0440
66+ $2.3075 $152.2950
90+ $2.2331 $200.9790
116+ $2.1587 $250.4092
156+ $1.9353 $301.9068
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 12,606 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess