EN
  • EN
  • DE

MCP2542FDT-E/MF

Part No MCP2542FDT-E/MF
Manufacturer Microchip Technology
Catalog Interface - Drivers, Receivers, Transceivers
Description IC TRANSCEIVER 1/1 8DFN  /  1/1 Transceiver CANbus 8-DFN (3x3)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Interface - Drivers, Receivers, Transceivers
Mfr Microchip Technology
Package Tape & Reel
Type Transceiver
Protocol CANbus
Number of Drivers/Receivers 1/1
Receiver Hysteresis 200 mV
Data Rate 8Mbps
Voltage - Supply 4.5V ~ 5.5V
Temperature Range - Operating -40°C ~ 125°C
Mounting SMD (SMT)
Package / Case 8-VDFN Exposed Pad
Supplier Device Package 8-DFN (3x3)
Base Product Number MCP2542
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names MCP2542FDT-E/MFDKR,MCP2542FDT-E/MFCT,MCP2542FDT-E/MFTR
Standard Package 3,300
Win Source Part Number 980023-MCP2542FDT-E/MF
Ultra Librarian 3D Model Ultra Librarian MCP2542FDT-E/MF CAD Model

Description

Microchip Technology's MCP2542FDT-E/MF CAN Transceiver

The MCP2542FDT-E/MF is a high-performance CAN (Controller Area Network) transceiver produced by Microchip Technology. This device provides a seamless interface between a CAN protocol controller and the physical two-wire CAN bus. Designed for high-speed automotive networking applications, the MCP2542FDT-E/MF is capable of transmission rates up to 1 Mbps.

This transceiver is notable for its robustness and reliability, with features that ensure stable communication in demanding environments. It supports the ISO 11898-2:2003 standard and is compatible with both 12V and 24V systems, making it versatile for various automotive and industrial applications.

The MCP2542FDT-E/MF comes in a compact 8-pin DFN package, offering a space-saving solution for PCB designs. Its small footprint is ideal for applications where board space is at a premium. Additionally, the device is characterized for operation across a broad temperature range of -40°C to +125°C, ensuring performance in extreme conditions.

Key features of the MCP2542FDT-E/MF include:

  • Support for 1 Mbps operation, ensuring compatibility with high-speed CAN networks.
  • Low quiescent current, which helps reduce power consumption and is beneficial for power-sensitive applications.
  • An extended temperature range, making it suitable for automotive and industrial environments.
  • Robust protection against high-voltage transients, ensuring reliability and longevity in the field.
  • Wake-up capability through the CAN bus, which allows for efficient power management by waking up the device via the bus activity.
  • Short-circuit and thermal protection, safeguarding the device from potential damage due to wiring errors or excessive temperature.

The MCP2542FDT-E/MF is an excellent choice for designers looking to implement a CAN interface in their system with a reliable, high-speed transceiver that can withstand the rigors of automotive and industrial applications. Microchip Technology's commitment to quality ensures that this transceiver will deliver consistent performance and contribute to the overall robustness of the communication network it serves.

You May Also Be Interested in

Motorcomm Electronic Technology Co., Ltd.
Ethernet Transceiver QFN-48(6x6) Drivers, Receivers, Transceivers RoHS
Lowest to $2.7858
Wch
3.3V LQFP-64M(10x10) Drivers, Receivers, Transceivers RoHS
Lowest to $4.0165
Analog Devices Inc.
IC TRANSCEIVER FULL 1/1 16SOIC
Lowest to $13.0971
Shenzhen Hope Microelectronics Co., Ltd.
256 Half-Duplex SOIC-16-300mil Drivers, Receivers, Transceivers RoHS
Lowest to $0.7277
Analog Devices Inc.
IC TRANSCEIVER FULL 2/2 20SOIC
Lowest to $43.6568
Realtek
Drivers, Receivers, Transceivers RoHS
Lowest to $13.0971
Analog Devices Inc.
IC TRANSCEIVER HALF 1/1 8DFN
Lowest to $35.1880
Analog Devices Inc.
SOIC-8 Drivers, Receivers, Transceivers RoHS
Lowest to $2.9105
Shanghai Chipanalog Microelectronics Co., Ltd
3V~5.5V Transceiver 500Kbps 256 Half-Duplex SOIC-8 Drivers, Receivers, Transceivers RoHS
Lowest to $0.1892

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.1932 $53.6940
105+ $0.9791 $102.8055
160+ $0.9485 $151.7600
220+ $0.9179 $201.9380
285+ $0.8873 $252.8805
380+ $0.7955 $302.2900
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,144 pieces
MOQ: 45 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess