EN
  • EN
  • DE

MC74AC240DWR2

Part No MC74AC240DWR2
Manufacturer ON Semiconductor
Catalog Interface - Drivers, Receivers, Transceivers
Description OCTAL BUFFER/LINE DRIVER WITH 3-STATE OUTPUTS | IC BUFFER INVERT 6V 20SOIC
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Tape and Reel
Status Obsolete
Logic Type Buffer, Inverting
Number of Bits per Element 4
Output Type 3-State
Current - Output High, Low 24mA, 24mA
Supply Voltage (V) 2V ~ 6V
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 20-SOIC
Supplier Device Package 20-SOIC
Family Part Number 74AC240
Manufacturer Pack Quantity 1,000
MSL Level 1 (Unlimited)
Win Source Part Number 1219137-MC74AC240DWR2
Manufacturer Homepage www.onsemi.com
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian MC74AC240DWR2 CAD Model

Description

Product Overview: MC74AC240DWR2 from ON Semiconductor

The MC74AC240DWR2 is a high-performance, octal buffer and line driver designed to provide bidirectional drive capabilities with the flexibility of non-inverting and inverting outputs. Manufactured by ON Semiconductor, a leader in energy-efficient innovations, this integrated circuit is part of their AC series, which is renowned for its high-speed operation and robust performance.

Key Features

  • Logic Type: Octal Buffer/Line Driver with 3-State Outputs
  • Number of Channels: 8
  • Output Type: 3-State, Non-Inverting/Inverting
  • Supply Voltage Range: 2.0V to 6.0V
  • Operating Temperature Range: -55°C to +125°C
  • Package: SOIC-20W (Wide Body)
  • Mounting Type: Surface Mount
  • Lead-Free Status: Lead-Free
  • RoHS Status: RoHS Compliant

Performance and Applications

The MC74AC240DWR2 is engineered to handle a wide range of supply voltages from 2.0V to 6.0V, making it versatile for various applications. Its robust design allows it to operate in extreme temperature conditions ranging from -55°C to +125°C, ensuring reliable performance in even the most demanding environments.

Thanks to its high drive capability and fast switching speeds, this buffer and line driver is ideal for memory address driving and all general-purpose buffering applications. It is especially useful in systems where high data integrity is paramount. The device's 3-state outputs can be put into a high-impedance state, effectively disconnecting the output from the circuit, which is a critical feature when implementing bus-oriented systems.

The MC74AC240DWR2 comes in a space-saving SOIC-20W package, which is beneficial for compact PCB layouts. Its surface mount design aligns with modern automated manufacturing processes, ensuring ease of integration into a wide array of electronic assemblies. With its lead-free and RoHS-compliant status, the product meets current environmental standards, reducing hazardous waste and facilitating the production of greener electronic solutions.

Whether you are designing high-speed data paths, extending signal lines, or implementing bus interfaces, the MC74AC240DWR2 from ON Semiconductor offers a reliable and efficient solution for your buffering and driving needs.

You May Also Be Interested in

Realtek
3.3V QFN-48(6x6) Drivers, Receivers, Transceivers RoHS
Lowest to $0.8586
Realtek
QFN-40 Drivers, Receivers, Transceivers RoHS
Lowest to $1.8045
SHANGHAI BELLING CO., LTD.
1/1 Transceiver Half RS422, RS485 SOP-8
Lowest to $0.1456
Analog Devices Inc.
IC TRANSCEIVER HALF 1/1 8DFN
Lowest to $35.1880
IC Plus
44V~57V QFN-48(7x7) Drivers, Receivers, Transceivers RoHS
Lowest to $3.0560
Texas Instruments
IC TRANSCEIVER FULL 1/1 8VSSOP
Lowest to $3.4926
Realtek
Drivers, Receivers, Transceivers RoHS
Lowest to $13.0971
Motorcomm Electronic Technology Co., Ltd.
Ethernet Transceiver QFN-48 Drivers, Receivers, Transceivers RoHS
Lowest to $2.5805
Realtek
QFN-64(9x9) Drivers, Receivers, Transceivers RoHS
Lowest to $1.1642

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
150+ $0.3908 $58.6200
365+ $0.3206 $117.0190
560+ $0.3107 $173.9920
770+ $0.3007 $231.5390
995+ $0.2906 $289.1470
1,330+ $0.2606 $346.5980
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 35,300 pieces
MOQ: 150 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess