EN
  • EN
  • DE

MCP2542FDT-E/SN

Part No MCP2542FDT-E/SN
Manufacturer Microchip Technology
Catalog Interface - Drivers, Receivers, Transceivers
Description IC TRANSCEIVER 1/1 8SOIC  /  1/1 Transceiver CANbus 8-SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Interface - Drivers, Receivers, Transceivers
Mfr Microchip Technology
Package Tape & Reel
Type Transceiver
Protocol CANbus
Number of Drivers/Receivers 1/1
Receiver Hysteresis 200 mV
Data Rate 8Mbps
Voltage - Supply 4.5V ~ 5.5V
Temperature Range - Operating -40°C ~ 125°C
Mounting SMD (SMT)
Package / Case 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package 8-SOIC
Base Product Number MCP2542
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names MCP2542FDT-E/SN-ND,MCP2542FDT-E/SNTR,MCP2542FDT-E/SNDKR,MCP2542FDT-E/SNCT
Standard Package 3,300
Win Source Part Number 1150982-MCP2542FDT-E/SN
Ultra Librarian 3D Model Ultra Librarian MCP2542FDT-E/SN CAD Model

Description

MCP2542FDT-E/SN from Microchip Technology

The MCP2542FDT-E/SN is a high-performance CAN (Controller Area Network) transceiver from Microchip Technology. It serves as an interface between a CAN protocol controller and the physical two-wire CAN bus. Designed to operate in especially harsh environments, this transceiver delivers robust communication for automotive and industrial applications.

Key Features:

  • High-Speed CAN Interface: Supports CAN protocols up to 1 Mb/s for efficient communication over the CAN network.
  • Extended Temperature Range: Reliable performance across a wide temperature range from -40°C to +125°C, making it suitable for demanding automotive and industrial environments.
  • Low-Power Modes: Includes various power-saving features such as a low-current standby mode, making it ideal for power-sensitive applications.
  • Robust Protection: Equipped with protection against damage due to high-voltage transients, loss of ground, and over-temperature conditions.
  • ESD Protection: Enhanced Electrostatic Discharge (ESD) protection ensures the device's resilience against static electricity and other forms of electrical overstress.
  • Wake-up Capability: The device can be awakened from a low-power mode through activity on the CAN bus, enabling intelligent power management.

Applications:

The MCP2542FDT-E/SN is versatile and can be used in a variety of applications, including:

  • Automotive Electronics
  • Industrial Automation and Control Systems
  • Building Automation
  • Medical Devices
  • Heavy Machinery

Package and Quality:

Encased in an 8-pin SOIC (Small Outline Integrated Circuit) package, the MCP2542FDT-E/SN is both compact and durable. Microchip Technology's commitment to quality ensures that this CAN transceiver meets stringent industry standards for performance and reliability.

For engineers and designers looking for a reliable CAN communication solution, the MCP2542FDT-E/SN by Microchip Technology stands out as a robust, high-performance choice that can withstand the rigors of challenging environments while providing efficient and secure data transmission.

You May Also Be Interested in

Hangzhou Jiemao Microelectronics Co., Ltd.
3V~5.5V Transceiver 500Kbps SSOP-16 Drivers, Receivers, Transceivers RoHS
Lowest to $0.1232
Shanghai Chipanalog Microelectronics Co., Ltd
1/1 Transceiver Half RS422, RS485 DFN-8
Lowest to $0.5501
Realtek
QFN-40 Drivers, Receivers, Transceivers RoHS
Lowest to $1.8045
Motorcomm Electronic Technology Co., Ltd.
Ethernet Transceiver RGMII QFN-40-EP(5x5) Drivers, Receivers, Transceivers RoHS
Lowest to $2.1348
Shenzhen Hope Microelectronics Co., Ltd.
256 Half-Duplex SOIC-16-300mil Drivers, Receivers, Transceivers RoHS
Lowest to $0.7277
Realtek
3.3V QFN-48(6x6) Drivers, Receivers, Transceivers RoHS
Lowest to $0.8586
Realtek
QFN-64(9x9) Drivers, Receivers, Transceivers RoHS
Lowest to $1.1642
Shanghai Chipanalog Microelectronics Co., Ltd
Transceiver Half RS422, RS485 SOIC-8
Lowest to $0.1892
Infineon Technologies
4.5V~5.5V CAN Transceiver DSO-8 Drivers, Receivers, Transceivers RoHS
Lowest to $1.4553

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143

Pricing & Ordering

Quantity Unit Price Ext. Price
26+ $1.9505 $50.7130
63+ $1.6004 $100.8252
97+ $1.5504 $150.3888
134+ $1.5004 $201.0536
173+ $1.4504 $250.9192
231+ $1.3004 $300.3924
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,000 pieces
MOQ: 26 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess