EN
  • EN
  • DE

MCP3302-BI/ST

Part No MCP3302-BI/ST
Manufacturer Microchip Technology
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description IC ADC 13BIT 2.7V 2CH SPI14TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tube/Rail
Status Active
Number of Bits 13
Sampling Rate 100k
Number of Inputs 2, 4
Input Type Differential, Single Ended
Data Interface SPI
Configuration MUX-S/H-ADC
Number of A/D Converters 1
Reference Type External
Analog Supply Voltage 5V
Digital Supply Voltage 5V
Temperature Range - Operating -40°C to 85°C
Case / Package 14-TSSOP
Win Source Part Number 1075041-MCP3302-BI/ST
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MCP3302-BI/ST CAD Model

Description

Microchip Technology MCP3302-BI/ST

The MCP3302-BI/ST is a high-performance, feature-rich 13-bit Analog-to-Digital Converter (ADC) from Microchip Technology, designed to cater to the precise data acquisition requirements of a wide array of applications. This ADC is an ideal choice for embedded systems requiring accurate sensor readings, industrial control systems, and medical devices due to its compact size, low power consumption, and impressive conversion speeds.

Key Features

  • Resolution: The MCP3302-BI/ST offers a 13-bit resolution, ensuring high-precision measurements for critical applications.
  • Channels: It features four input channels: two differential and two single-ended inputs. This flexibility allows for various configurations to suit specific needs.
  • Sampling Rate: With a maximum sampling rate of 100 ksps, it can handle demanding applications that require fast data acquisition.
  • Interface: The device includes an SPI serial interface, making it easy to integrate into a variety of microcontroller-based systems.
  • Supply Voltage: It operates on a single 2.7V to 5.5V power supply, accommodating a range of power environments.
  • Package: The MCP3302-BI/ST is available in a 14-pin TSSOP package, offering a compact footprint for space-constrained designs.

Applications

The versatility of the MCP3302-BI/ST allows it to be employed in numerous applications, including but not limited to:

  • Data acquisition systems
  • Battery-operated devices
  • Industrial monitoring and control
  • Medical monitoring devices
  • Automotive systems

Reliability and Support

Microchip Technology is known for its commitment to quality and long-term reliability. The MCP3302-BI/ST is supported by Microchip's extensive technical documentation and customer support network, ensuring that developers can confidently select this ADC for their mission-critical designs and receive the support they need throughout their product's lifecycle.

You May Also Be Interested in

Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Microchip Technology
IC ADC 16BIT 20-TSSOP
Need more? Email Us
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.7143

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $5.1384 $51.3840
24+ $4.2162 $101.1888
37+ $4.0844 $151.1228
51+ $3.9527 $201.5877
66+ $3.8209 $252.1794
88+ $3.4256 $301.4528
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 130 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess