EN
  • EN
  • DE

MCP3901A0-I/SS

Part No MCP3901A0-I/SS
Manufacturer Microchip Technology
Catalog Data Acquisition - Analog Front End (AFE)
Description IC AFE 24BIT 64KSPS 20-SSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tube/Rail
Status Active
Number of Bits 24
Number of Channels 2
Analog Supply Voltage 5V
Digital Supply Voltage 2.7 V to 5.5 V
Case / Package 20-SSOP
Win Source Part Number 058319-MCP3901A0-I/SS
Ultra Librarian 3D Model Ultra Librarian MCP3901A0-I/SS CAD Model

Description

Microchip Technology MCP3901A0-I/SS Dual-Channel Analog Front End (AFE)

The MCP3901A0-I/SS is a high-performance, dual-channel Analog Front End (AFE) integrated circuit from Microchip Technology, designed for high-accuracy signal acquisition and processing in a wide range of applications. This sophisticated AFE is housed in a compact SSOP-20 package, making it suitable for space-constrained applications while offering robust features that cater to demanding environments.

Each channel of the MCP3901A0-I/SS features a 24-bit delta-sigma Analog-to-Digital Converter (ADC) with programmable gain amplifiers (PGAs), enabling precise measurement of a variety of signal types. The high-resolution ADCs ensure that even the smallest signal variations are captured, making it an ideal choice for applications such as energy metering, portable instrumentation, and industrial control systems.

The device boasts an exceptional signal-to-noise ratio (SNR) and supports a wide range of input signal frequencies, ensuring reliable performance in both low-speed and high-speed measurement systems. Additionally, the MCP3901A0-I/SS includes advanced features such as dithering, which can be enabled to further improve ADC resolution in specific applications.

Communication with microcontrollers or digital signal processors is facilitated through an industry-standard SPI interface, providing ease of integration and flexibility in system design. The AFE also features an on-chip voltage reference and phase delay compensation, which simplifies the design process by reducing the need for external components.

For enhanced system reliability, the MCP3901A0-I/SS is equipped with an internal oscillator and offers an external clock input option. It operates over an extended temperature range, making it suitable for industrial applications where temperature variations are common.

With its combination of high accuracy, low power consumption, and integrated features, the MCP3901A0-I/SS from Microchip Technology is a reliable and versatile solution for designers looking to improve the performance and efficiency of their signal acquisition systems.

  • Product: MCP3901A0-I/SS
  • Manufacturer: Microchip Technology
  • Package: SSOP-20
  • Resolution: 24-bit
  • Channels: Dual-channel
  • Interface: SPI
  • Applications: Energy metering, portable instrumentation, industrial controls

You May Also Be Interested in

Analog Devices Inc.
Analog Front End - AFE 2 channel Bio Z
Lowest to $30.6093
Microchip Technology
SIX CHANNEL ENERGY METER FRONT E
Lowest to $5.1881
Texas Instruments
IC AFE 1 CHAN 16BIT 28TSSOP
Need more? Email Us
Analog Devices Inc.
ECG+PPG+BIOZ AFE
Lowest to $28.1195
Texas Instruments
IC AFE 8 CHAN 64VQFN
Need more? Email Us
Analog Devices Inc.
Analog Front End - AFE 4-CH PPG AFE
Lowest to $15.4254
Analog Devices Inc.
SINGLE CHN PLC SIGMA DELTA ADC+A
Lowest to $29.6866
Maxim Integrated
DUAL PHOTODIODE AFE WITH MULTI L
Lowest to $9.5454
Texas Instruments
16-BIT LOW-POWER ANALOG FRONT EN
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
14+ $3.7772 $52.8808
33+ $3.0993 $102.2769
50+ $3.0024 $150.1200
69+ $2.9056 $200.4864
90+ $2.8087 $252.7830
120+ $2.5182 $302.1840
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 14,000 pieces
MOQ: 14 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess