Microchip MCP4001-503E/SN Digital Potentiometer
The MCP4001-503E/SN is a highly precise digital potentiometer designed by Microchip Technology, a leader in microcontroller and analog semiconductors. This compact digital potentiometer offers a unique combination of performance and reliability for a wide range of applications, including calibration and functional adjustments in consumer electronics, portable devices, and industrial control systems.
Key Features
- Resistance Value: The device features a 50kΩ nominal resistance, providing a wide range of adjustability for various applications.
- Resolution: It offers an 8-bit resolution, allowing for 256 taps which enable fine-tuning for precise control.
- Single-Supply Operation: With a single-supply voltage ranging from 2.7V to 5.5V, the MCP4001-503E/SN is versatile for both low-voltage and standard applications.
- Package: The device is available in an 8-pin SOIC (Small Outline Integrated Circuit) package, ensuring a compact footprint for space-constrained designs.
- Interface: Communication with the MCP4001-503E/SN is achieved through a simple SPI (Serial Peripheral Interface), making it easily integrable with most microcontrollers.
- Non-volatile Memory: It includes non-volatile memory to retain the wiper's position at power-down, ensuring consistent performance across power cycles.
- Temperature Range: The operating temperature range of -40°C to +125°C ensures reliability in harsh environments.
Applications
The MCP4001-503E/SN is suitable for a variety of applications, including:
- Automated product calibration
- Adjustable power supplies
- Audio/visual equipment
- Industrial control and automation systems
- Portable device settings
Microchip's MCP4001-503E/SN digital potentiometer is a testament to the company's commitment to providing innovative and reliable solutions for electronic control and adjustment needs. Its ease of use, coupled with robust performance, makes it an excellent choice for designers looking to add precise and stable resistive tuning to their projects.