EN
  • EN
  • DE

MCP4132-502E/MS

Part No MCP4132-502E/MS
Manufacturer Microchip Technology
Catalog Data Acquisition - Digital Potentiometers
Description IC DGTL POT 5KOHM 129TAP 8MSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 51 Weeks
Features Digital Potentiometer 5k Ohm 1 Circuit 129 Taps SPI Interface 8-MSOP
Manufacturer Microchip Technology
Package Tube
Operating Temperature Range -40°C ~ 125°C
Mounting Surface Mount
Package 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Case / Package 8-MSOP
Family Name MCP4132
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 100
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 884182-MCP4132-502E/MS
Ultra Librarian 3D Model Ultra Librarian MCP4132-502E/MS CAD Model

Description

Microchip Technology MCP4132-502E/MS Digital Potentiometer

The MCP4132-502E/MS is a high-performance digital potentiometer designed by Microchip Technology, a leading provider of microcontroller and analog semiconductors. This digital potentiometer offers a versatile solution for applications requiring variable resistance settings controlled by digital interfaces. It is widely used in applications such as adjustable power supplies, LCD screen adjustments, and audio control systems.

The MCP4132-502E/MS is part of the MCP41XX and MCP42XX series of digital potentiometers that come with 7-bit (129 wiper steps) and 8-bit (257 wiper steps) resolution options, respectively. This specific model features a 7-bit resolution, which provides fine-tuning capability for precise adjustments. It operates from a single 2.7V to 5.5V supply, making it suitable for a wide range of low-power electronic devices.

One of the key specifications of the MCP4132-502E/MS is its resistance value of 5kΩ. The potentiometer is equipped with an SPI interface, which allows for easy integration into most microcontroller-based systems. Its robust design ensures reliable performance under varying conditions, and its small form factor, housed in an MSOP-8 package, makes it ideal for space-constrained applications.

Features of the MCP4132-502E/MS include:

  • 7-bit resolution (129 wiper steps)
  • Single resistance value of 5kΩ
  • Wide operating voltage range: 2.7V to 5.5V
  • Serial Peripheral Interface (SPI) compatible
  • Non-volatile memory for wiper settings
  • Low temperature coefficient
  • Extended temperature range: -40°C to +125°C
  • Compact MSOP-8 package

Overall, the MCP4132-502E/MS is a reliable and precise digital potentiometer that offers designers a convenient and efficient way to adjust resistance programmatically. Its integration with non-volatile memory ensures that settings are maintained even after power is cycled, providing consistent performance across a variety of applications. With its comprehensive features and Microchip's reputation for quality, the MCP4132-502E/MS is an excellent choice for your next design project requiring digital potentiometer functionality.

You May Also Be Interested in

Maxim Integrated
IC DGTL POT 45KOHM 65TAP 20SOIC
Need more? Email Us
Intersil
DIGIPOT, 32000OHM, 100 PSTN / Digital Potentiometer 32k Ohm 1 Circuit 100 Taps Up/Down (U/D, INC, CS) Interface 8-SOIC
Need more? Email Us
Maxim Integrated
IC DGT POT 50KOHM 1024TP 14TSSOP / Digital Potentiometer 50k Ohm 1 Circuit 1024 Taps SPI, Up/Down (U/D, INC, CS) Interface 14-TSSOP
Lowest to $7.7302
Microchip Technology
Digital Potentiometer 100kOhm 256POS Non-Volatile Linear Automotive 8-Pin SOIC N Tube / IC POT DGTL SNGL 100K SPI 8SOIC
Lowest to $3.1721
Renesas Electronics America
IC DGT POT 50KOHM 256TAP 24TSSOP / Digital Potentiometer 50k Ohm 4 Circuit 256 Taps SPI Interface 24-TSSOP
Need more? Email Us
Maxim Integrated
Digital Potentiometer 256POS 16.5k Ohm Hex 20-Pin TSSOP Tube
Lowest to $10.1866
Analog Devices Inc.
IC POT DGTL DUAL 128POS 14-SOIC
Lowest to $5.0579
Maxim Integrated
IC DGT POT 50KOHM 256TAP 20TSSOP / Digital Potentiometer 50k Ohm 2 Circuit 256 Taps Serial Interface 20-TSSOP
Need more? Email Us
Maxim Integrated
Digital Potentiometer 100POS 10KOhm Single 8-Pin uMAX T/R
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess