EN
  • EN
  • DE

MCP4151T-103E/SN

Part No MCP4151T-103E/SN
Manufacturer Microchip Technology
Catalog Data Acquisition - Digital Potentiometers
Description IC DGTL POT 10KOHM 257TAP 8SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 51 Weeks
Features Digital Potentiometer 10k Ohm 1 Circuit 257 Taps SPI Interface 8-SOIC
Manufacturer Microchip Technology
Package Reel - TR
Operating Temperature Range -40°C ~ 125°C
Mounting Surface Mount
Package 8-SOIC (0.154", 3.90mm Width)
Case / Package 8-SOIC
Family Name MCP4151
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number MCP4151T-103E/SN-ND, MCP4151T-103E/SNDKR, MCP4151T-103E/SNTR, MCP4151T-103E/SNCT
Quantity per package 3300
Popularity High
Supply and Demand Status Balance
Win Source Part Number 926671-MCP4151T-103E/SN
Ultra Librarian 3D Model Ultra Librarian MCP4151T-103E/SN CAD Model

Description

The MCP4151T-103E/SN is a digital potentiometer designed and manufactured by Microchip Technology, a leading provider of microcontroller, mixed-signal, analog, and Flash-IP solutions. This device is part of the MCP41XX and MCP42XX series of single-channel and dual-channel digital potentiometers that offer a versatile solution for applications requiring digitally controlled resistors.

Key Features

  • Resistance Value: The MCP4151T-103E/SN offers a resistance value of 10kΩ, which can be adjusted through digital signals.
  • Resolution: It features a 7-bit (128 wiper steps) resolution, providing fine control over the resistance adjustments.
  • Interface: The device uses a simple SPI (Serial Peripheral Interface) for communication, making it easy to interface with microcontrollers and other digital systems.
  • Voltage Range: It operates within a wide voltage range of 2.7V to 5.5V, allowing for flexible integration into various circuit designs.
  • Package: This digital potentiometer comes in an 8-pin SN (SOIC) narrow package, which is suitable for space-constrained applications.
  • Non-volatile Memory: The MCP4151T-103E/SN includes non-volatile memory to store the wiper position, ensuring the last set resistance value is maintained even after power cycling.

Applications

The MCP4151T-103E/SN is ideal for a variety of applications that require precise control over resistance settings. These include:

  • Automated adjustments in audio applications
  • Calibration and tuning systems
  • Industrial control and automation
  • Programmable power supplies and battery chargers
  • LED lighting controls

Advantages

The MCP4151T-103E/SN offers several advantages over traditional mechanical potentiometers, including improved reliability, longer life span, and the ability to be controlled remotely or by software. Its integration into electronic systems also reduces mechanical wear and tear, making it a robust choice for demanding environments.

Ordering Information

The MCP4151T-103E/SN digital potentiometer is available for order through Microchip Technology's official distributors. For detailed specifications and ordering information, please refer to the official Microchip Technology website or contact their sales representatives.

You May Also Be Interested in

Microchip Technology
Digital Potentiometer 100kOhm 256POS Non-Volatile Linear Automotive 8-Pin SOIC N Tube / IC POT DGTL SNGL 100K SPI 8SOIC
Lowest to $3.1721
Maxim Integrated
IC DGTL POT 100KOHM 64TAP 14TDFN / Digital Potentiometer 100k Ohm 1 Circuit 64 Taps I²C Interface 14-TDFN (3x3)
Need more? Email Us
Maxim Integrated
Digital Potentiometer 64POS 50k Ohm 1Pot 8-Pin SOIC Tube
Lowest to $5.6306
Renesas Electronics America
IC DGTL POT 10KOHM 64TAP 24TSSOP / Digital Potentiometer 10k Ohm 4 Circuit 64 Taps SPI Interface 24-TSSOP
Need more? Email Us
Maxim Integrated
IC DGTL POT 50KOHM 256TAP 10UMAX / Digital Potentiometer 50k Ohm 2 Circuit 256 Taps SPI Interface 10-uMAX/uSOP
Need more? Email Us
Maxim Integrated
Digital Potentiometer 64POS 100kOhm Single 8-Pin PDIP N
Need more? Email Us
Microchip Technology
IC DGTL POT 5KOHM 257TAP 8SOIC / Digital Potentiometer 5k Ohm 1 Circuit 257 Taps SPI Interface 8-SOIC
Lowest to $1.5988
Analog Devices Inc.
IC POT DGTL DUAL 128POS 14-SOIC
Lowest to $5.0579
Renesas Electronics America
IC DGTL POT 2.5KOHM 64TAP 24SOIC / Digital Potentiometer 2.5k Ohm 4 Circuit 64 Taps I²C Interface 24-SOIC
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $2.8376 $51.0768
43+ $2.3283 $100.1169
67+ $2.2555 $151.1185
92+ $2.1828 $200.8176
119+ $2.1100 $251.0900
159+ $1.8917 $300.7803
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,670 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess