EN
  • EN
  • DE

MCP4531T-502E/MF

Part No MCP4531T-502E/MF
Manufacturer Microchip Technology
Catalog Data Acquisition - Digital Potentiometers
Description IC DGT POT 5KOHM 129TAP 8DFN / Digital Potentiometer 5k Ohm 1 Circuit 129 Taps I²C Interface 8-DFN (3x3)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Data Acquisition>Digital Potentiometers
Manufacturer Microchip Technology
Packaging Reel - TR
Taper Linear
Configuration Potentiometer
Number of Circuits 1
Number of Taps 129
Resistance (Ohms) 5k
Interface I2C
Memory Type Volatile
Voltage - Supply 1.8V ~ 5.5V
Features Selectable Address
Tolerance ±20%
Temperature Coefficient (Typ) 150ppm/°C
Mounting Surface Mount
Supplier Device Package 8-DFN (3x3)
Case / Package 8-VDFN Exposed Pad
Temperature Range - Operating -40°C ~ 125°C
Resistance - Wiper (Ohms) (Typ) 75
Base Product Number MCP4531
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number MCP4531T-502E/MFCT,MCP4531T502EMF,MCP4531T-502E/MFDKR,MCP4531T-502E/MFTR
Standard Package 3,300
Win Source Part Number 1316653-MCP4531T-502E/MF
Ultra Librarian 3D Model Ultra Librarian MCP4531T-502E/MF CAD Model

Description

Microchip Technology MCP4531T-502E/MF Digital Potentiometer

The MCP4531T-502E/MF is a versatile digital potentiometer designed by Microchip Technology, a leader in microcontroller and analog semiconductors. This device offers a compact and precise solution for applications requiring variable resistance settings controlled by digital signals. It's a perfect fit for applications that range from calibration and tuning to setting motor controls and managing audio signals.

This digital potentiometer is part of the MCP4531 series and comes in a 10-MSOP (Mini Small Outline Package) form factor, making it suitable for space-constrained applications. It features a 50kΩ resistance value, which can be adjusted through an I²C compatible serial interface, providing ease of use for engineers and designers. The I²C interface enables the device to be controlled by a microcontroller or processor, allowing for seamless integration into digital systems.

The MCP4531T-502E/MF offers a single channel with 257 wiper positions, which includes the end points, giving users a wide range of resistance settings to choose from. This flexibility makes it ideal for replacing mechanical potentiometers or trimmers, where digital control is desired for more precise and repeatable adjustments.

With an operating voltage range of 2.7V to 5.5V, this digital potentiometer is versatile enough to be used in both 3.3V and 5V systems. Its non-volatile memory ensures that the wiper position is maintained even after power-off, providing a reliable startup state upon power-up. The device also features a low wiper resistance of 75 ohms typical, which contributes to its accurate and stable performance.

For designers concerned about durability and longevity, the MCP4531T-502E/MF is rated for an extended temperature range of -40°C to +125°C, making it suitable for use in harsh environments. Whether it's for automated equipment, consumer electronics, or automotive applications, this digital potentiometer offers a high-quality, digital solution for variable resistance needs.

In summary, the MCP4531T-502E/MF from Microchip Technology is a high-performance digital potentiometer that combines flexibility, precision, and reliability, making it an excellent choice for modern electronic designs requiring digitally controlled resistance settings.

You May Also Be Interested in

Microchip Technology
IC DGTL POT 5KOHM 257TAP 8SOIC / Digital Potentiometer 5k Ohm 1 Circuit 257 Taps SPI Interface 8-SOIC
Lowest to $1.5988
Renesas Electronics America
IC DGT POT 2/10/10/50KOHM 20SOIC / Digital Potentiometer 2k, 10k, 10k, 50k Ohm 4 Circuit 64 Taps I²C Interface 20-SOIC
Need more? Email Us
Maxim Integrated
IC DGT POT 10KOHM 256TAP 14TSSOP / Digital Potentiometer 10k Ohm 2 Circuit 256 Taps SPI Interface 14-TSSOP
Lowest to $1.8240
Microchip Technology
IC DGTL POT 10KOHM 257TAP 10MSOP
Lowest to $2.5927
Maxim Integrated
Digital Potentiometer 64POS 50k Ohm 1Pot 8-Pin SOIC Tube
Lowest to $5.6306
Maxim Integrated
Digital Potentiometer 64POS 10k Ohm 1Pot 8-Pin uSOP Tube
Need more? Email Us
Microchip Technology
IC DGTL POT 50KOHM 256TAP 8SOIC / Digital Potentiometer 50k Ohm 1 Circuit 256 Taps SPI Interface 8-SOIC
Lowest to $3.9707
Renesas Electronics America
IC DGT POT 2.8KOHM 256TP 24TSSOP / Digital Potentiometer 2.8k Ohm 2 Circuit 256 Taps I²C, Up/Down (U/D, CS) Interface 24-TSSOP
Need more? Email Us
Renesas Electronics America
IC DGTL POT 10KOHM 64TAP 24DIP / Digital Potentiometer 10k Ohm 4 Circuit 64 Taps SPI Interface 24-SOIC
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess