EN
  • EN
  • DE

MCP4541T-103E/MF

Part No MCP4541T-103E/MF
Manufacturer Microchip Technology
Catalog Data Acquisition - Digital Potentiometers
Description IC DGT POT 10KOHM 129TAP 8DFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 51 Weeks
Features Digital Potentiometer Ohm 1 Circuit Taps Interface
Manufacturer Microchip Technology
Package Reel - TR
Family Name MCP4541
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number MCP4541T103EMF, MCP4541T-103E/MFTR, MCP4541T-103E/MFCT, MCP4541T-103E/MFDKR
Quantity per package 3300
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 844039-MCP4541T-103E/MF
Ultra Librarian 3D Model Ultra Librarian MCP4541T-103E/MF CAD Model

Description

Microchip Technology MCP4541T-103E/MF Digital Potentiometer

The MCP4541T-103E/MF is a versatile digital potentiometer designed and manufactured by Microchip Technology, a leading provider of microcontroller, mixed-signal, analog, and Flash-IP solutions. This compact and high-performance component is an excellent choice for applications where precise voltage control and adjustment are required, such as in adjustable power supplies, calibration systems, and various consumer electronics.

Key Features

  • Resistance Value: The device offers a 10kΩ resistance with a digital interface for adjustment, providing a smooth and accurate control over the resistance levels.
  • Resolution: It features a 7-bit (128 taps) resolution, allowing for fine increments in resistance adjustments, which is crucial for sensitive applications.
  • Interface: The MCP4541T-103E/MF communicates via an I²C interface, making it easy to integrate into existing digital systems and allowing for simple communication with microcontrollers.
  • Package: Housed in an 8-lead MSOP (Micro Small Outline Package), this digital potentiometer is designed for space-constrained applications without compromising performance.
  • Single Supply Operation: It operates from a single 2.7V to 5.5V power supply, which is convenient for systems that run on standard logic levels.
  • Non-volatile Memory: The wiper settings are stored in non-volatile memory, ensuring that the last position is retained even after power-off, providing consistency in performance across power cycles.
  • Temperature Range: This device is operational over an industrial temperature range of -40°C to +125°C, making it suitable for harsh environments.
  • Endurance: The MCP4541T-103E/MF boasts a high endurance with 1,000,000 data changes per bit per register, ensuring a long operational life.
  • Stability: It provides low-tempco and non-volatile memory, which contribute to its stability and reliability over time and temperature variations.

Overall, the MCP4541T-103E/MF digital potentiometer is an excellent choice for designers looking for a reliable and precise variable resistance solution. Its integration capabilities, coupled with Microchip's reputation for quality and performance, make it a valuable component for a wide array of electronic applications.

You May Also Be Interested in

Renesas Electronics America
IC DGT POT 50KOHM 256TAP 24TSSOP / Digital Potentiometer 50k Ohm 4 Circuit 256 Taps SPI Interface 24-TSSOP
Need more? Email Us
Maxim Integrated
IC DGT POT 50KOHM 1024TP 14TSSOP / Digital Potentiometer 50k Ohm 1 Circuit 1024 Taps SPI, Up/Down (U/D, INC, CS) Interface 14-TSSOP
Lowest to $7.7302
Maxim Integrated
Digital Potentiometer 64POS 10k Ohm 1Pot 8-Pin uSOP Tube
Need more? Email Us
Microchip Technology
IC DGT POT 50KOHM 257TAP 14TSSOP / Digital Potentiometer 50k Ohm 2 Circuit 257 Taps I²C Interface 14-TSSOP
Lowest to $2.0611
Maxim Integrated
DS3501 Series 5.5 V High-Voltage NV I2C Potentiometer Temp Sensor / LUT- uSOP-10
Need more? Email Us
Renesas Electronics America
IC DGTL POT 10KOHM 64TAP 24DIP / Digital Potentiometer 10k Ohm 4 Circuit 64 Taps SPI Interface 24-SOIC
Need more? Email Us
Maxim Integrated
Digital Potentiometer 256POS 16.5k Ohm Hex 20-Pin TSSOP Tube
Lowest to $10.1866
Analog Devices Inc.
IC POT DGTL DUAL 128POS 14-SOIC
Lowest to $5.0579
Maxim Integrated
IC DGTL POT 50KOHM 256TAP 10UMAX / Digital Potentiometer 50k Ohm 2 Circuit 256 Taps SPI Interface 10-uMAX/uSOP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.3145 $52.5800
95+ $1.0786 $102.4670
145+ $1.0449 $151.5105
200+ $1.0112 $202.2400
260+ $0.9775 $254.1500
345+ $0.8764 $302.3580
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,350 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess