EN
  • EN
  • DE

MCP47DA1T-A0E/OT

Part No MCP47DA1T-A0E/OT
Manufacturer Microchip Technology
Catalog Data Acquisition - Digital Potentiometers
Description IC DGTL POT 30KOHM 65TAP SOT23-6
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 44 Weeks
Features Digital Potentiometer 30k Ohm 1 Circuit 65 Taps I²C Interface SOT-23-6
Manufacturer Microchip Technology
Package Reel - TR
Operating Temperature Range -40°C ~ 125°C
Mounting Surface Mount
Package SOT-23-6
Case / Package SOT-23-6
Family Name MCP47DA1
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number MCP47DA1TA0EOT, MCP47DA1T-A0E/OTTR, MCP47DA1T-A0E/OTDKR, MCP47DA1T-A0E/OTCT
Quantity per package 3000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 926702-MCP47DA1T-A0E/OT
Ultra Librarian 3D Model Ultra Librarian MCP47DA1T-A0E/OT CAD Model

Description

Microchip MCP47DA1T-A0E/OT Digital-to-Analog Converter

The MCP47DA1T-A0E/OT is a high-performance Digital-to-Analog Converter (DAC) from Microchip Technology, designed to provide precise voltage outputs in a compact package. This device is part of Microchip's extensive range of DACs that cater to a variety of applications, from industrial automation to consumer electronics.

Key Features:

  • Resolution: The MCP47DA1T-A0E/OT features a 12-bit resolution, ensuring fine-grain control over the analog output, which is crucial for applications requiring high precision.
  • Output Type: It provides a single buffered voltage output, which helps to maintain the integrity of the signal in the presence of load variations.
  • Interface: The device supports a Two-Wire I2C™ compatible serial interface, making it easy to integrate into most microcontroller-based systems.
  • Accuracy: With its built-in precision internal voltage reference, the DAC offers high accuracy, minimizing the need for external components and calibration.
  • Power Supply: It operates from a single 2.7V to 5.5V power supply, which allows for flexible usage in both 3.3V and 5V systems.
  • Package: The MCP47DA1T-A0E/OT comes in a small SOT-23 package, making it suitable for space-constrained applications.
  • Extended Temperature Range: This device is capable of operating over an industrial temperature range of -40°C to +125°C, ensuring reliable performance under varying environmental conditions.

Applications:

The versatility of the MCP47DA1T-A0E/OT makes it ideal for a wide array of applications, including but not limited to:

  • Portable instrumentation
  • Data acquisition systems
  • Analog output for microcontrollers
  • Process control and automation
  • Consumer electronics

Conclusion:

The Microchip MCP47DA1T-A0E/OT DAC combines high precision, ease of integration, and versatility, making it a top choice for designers and engineers looking to incorporate analog output capabilities into their systems. Its robust feature set ensures that it can meet the stringent requirements of a broad range of applications.

You May Also Be Interested in

Microchip Technology
IC DGTL POT 100KOHM 129TAP 8DIP
Need more? Email Us
Renesas Electronics America
PB-FREE, SINGLE 256 TAP I2C, 50K
Lowest to $0.3202
Renesas Electronics America
IC DGTL POT 10KOHM 128TAP SC70-6
Need more? Email Us
Microchip Technology
IC DGTL POT 50KOHM 257TAP 8MSOP
Need more? Email Us
Microchip Technology
IC DIG POT 100K 20-TSSOP
Need more? Email Us
Analog Devices Inc.
IC DGT POT 100KOHM 256TAP 16SOIC
Lowest to $13.0971
Microchip Technology
IC DIG POT 5K 10-DFN
Need more? Email Us
Microchip Technology
Digital Potentiometer 100kOhm 256POS Volatile Linear 8-Pin SOIC N Tube / IC POT DGTL 100K 1CH SPI 8SOIC
Need more? Email Us
Microchip Technology
IC DIG POT 50K 20-TSSOP
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.1219 $50.4855
110+ $0.9206 $101.2660
170+ $0.8918 $151.6060
235+ $0.8630 $202.8050
300+ $0.8343 $250.2900
405+ $0.7480 $302.9400
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,070 pieces
MOQ: 45 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess